EN
  • EN
  • DE

ADA4077-2ARMZ-RL

Part No ADA4077-2ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.9MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 3.6MHz
Current - Input Bias 400pA
Voltage - Input Offset 50μV
Operating Supply Current 400μA
Output Current per Channel 10mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767685-ADA4077-2ARMZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4077-2
Introduction Date July 26, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADA4077-2ARMZ-RL CAD Model

Description

Product Overview: ADA4077-2ARMZ-RL from Analog Devices Inc.

The ADA4077-2ARMZ-RL is a high-performance, dual precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and stability. This op-amp is designed to cater to a wide array of applications that require low noise, low input bias current, and low power consumption, making it an ideal choice for high-end industrial, medical, and automation applications.

Key Features

  • Low Offset Voltage: The ADA4077-2ARMZ-RL boasts an ultra-low input offset voltage, which significantly reduces the error in signal processing applications and enhances overall system accuracy.
  • High Precision: With its precision specifications, this op-amp ensures high-fidelity signal amplification and is suitable for applications demanding precise measurements.
  • Low Noise Performance: The device exhibits low noise characteristics, which is crucial for sensitive electronics where signal integrity is paramount.
  • Wide Supply Range: It operates with a supply voltage range from 4.5 V to 36 V, providing flexibility in various power environments and compatibility with both single-supply and dual-supply operations.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C allows the ADA4077-2ARMZ-RL to perform reliably in extreme conditions, making it suitable for industrial and automotive applications.

Applications

  • Precision instrumentation
  • Analog-to-digital converter (ADC) buffering
  • Active filters
  • Medical and healthcare systems
  • Automotive control systems
  • Process control systems

Package and Availability

The ADA4077-2ARMZ-RL comes in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant and suitable for space-constrained applications. This product is available in reel packaging, facilitating efficient assembly for high-volume production.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADA4077-2ARMZ-RL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance across a wide range of applications.

For detailed specifications, application notes, and additional resources, interested customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative for more information.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8395 $51.5060
59+ $1.7230 $101.6570
91+ $1.6648 $151.4968
130+ $1.5484 $201.2920
168+ $1.4902 $250.3536
210+ $1.4320 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,110 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess