EN
  • EN
  • DE

AD9984AKCPZ-140

Part No AD9984AKCPZ-140
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DISPLAY 10BIT 140MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Interface
Applications Displays, Processing, TV
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 767679-AD9984AKCPZ-140
Popularity Medium
Supply and Demand Status Limited
Family Name AD9984A
Introduction Date February 05, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9984AKCPZ-140 CAD Model

Description

The AD9984AKCPZ-140 is a high-performance, mixed-signal front-end (MxFE) IC designed and manufactured by Analog Devices Inc. This advanced piece of technology is specifically engineered to cater to high-resolution video graphics and broadcast systems that demand superior signal quality and processing speed.

Key Features

  • High-Speed Operation: The AD9984AKCPZ-140 operates at a pixel clock rate of up to 140 MHz, making it an ideal choice for handling high-resolution video data efficiently.
  • Integrated Triple ADC: It features three analog-to-digital converters (ADCs) with 8-bit resolution, ensuring accurate digitization of RGB or YPbPr video signals.
  • Flexible Input Interface: The device supports a wide range of video input formats including RGB graphics and component video, providing versatility for various multimedia applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power draw, which is critical for portable and energy-sensitive applications.
  • PLL Circuitry: The on-chip phase-locked loop (PLL) reduces the need for external components, simplifying the design and reducing overall system cost.
  • Compact Package: The AD9984AKCPZ-140 comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which is conducive to space-constrained designs.

Applications

The AD9984AKCPZ-140 is suitable for a wide array of applications that require high-quality video processing, such as:

  • Professional Video Editing and Broadcast Equipment
  • High-Resolution Computer Monitors and Projectors
  • Medical Imaging Systems
  • Industrial Video Processing Units

Technical Specifications

Parameter Value Pixel Clock Rate Up to 140 MHz Resolution 8-bit per channel ADC Input Formats RGB, YPbPr Package 64-lead LFCSP Power Supply Single supply operation

For a comprehensive understanding of the AD9984AKCPZ-140's capabilities, detailed datasheets and technical documentation are available on the Analog Devices Inc. website.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess