EN
  • EN
  • DE

AD9965BCPZRL

Part No AD9965BCPZRL
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MOCA TRANSCEIVER RFIC / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Base Product Number AD9965
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910105-AD9965BCPZRL
Ultra Librarian 3D Model Ultra Librarian AD9965BCPZRL CAD Model

Description

AD9965BCPZRL by Analog Devices Inc.

The AD9965BCPZRL is a high-performance, mixed-signal front-end (MxFE®) processor from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to cater to the demanding needs of advanced communication systems, providing a seamless and efficient solution for a wide range of applications, including wireless infrastructure, medical imaging, and industrial instrumentation.

At the heart of the AD9965BCPZRL lies a dual-channel, 14-bit, 125 MSPS analog-to-digital converter (ADC) alongside a dual-channel, 14-bit, 500 MSPS digital-to-analog converter (DAC). This combination allows for exceptional signal acquisition and generation capabilities, making it an ideal choice for systems requiring high dynamic range and signal fidelity.

The device comes in a compact LFCSP (lead-frame chip-scale package) that is footprint compatible with other devices in the same family, allowing for a scalable solution across different performance needs. The package is marked with the 'RL' suffix, indicating that it is available in reel packaging, which is suitable for automated assembly processes, thus catering to high-volume production environments.

Key features of the AD9965BCPZRL include:

  • Integrated dual ADCs and DACs for reduced system complexity and enhanced performance.
  • High-speed serial peripheral interface (SPI) for straightforward digital control and configuration.
  • Flexible input/output data interface with LVDS (Low-Voltage Differential Signaling) support for robust data transmission.
  • Internal voltage reference for simplified system design and consistent performance.
  • Power-down and sleep modes for power efficiency, making it suitable for portable and battery-powered applications.

With its advanced features and high level of integration, the AD9965BCPZRL by Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance their systems with a reliable and versatile MxFE® processor. Whether it's for high-speed data acquisition, complex signal processing, or precise signal generation, the AD9965BCPZRL delivers the performance and flexibility required to meet the challenges of modern electronic designs.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0928 $68.3712
9+ $14.0252 $126.2268
13+ $13.5874 $176.6362
18+ $13.1485 $236.6730
23+ $12.7108 $292.3484
31+ $11.3952 $353.2512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess