EN
  • EN
  • DE

AD9910/PCBZ

Part No AD9910/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD9910 1GSPS  /  AD9910 Direct Digital Synthesis (DDS) Timing Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Series AgileRF™
Package Box
Type Timing
Function Direct Digital Synthesis (DDS)
Embedded No
Utilized IC / Part AD9910
Primary Attributes 14-Bit DAC, 32-Bit Tuning Word Width
Supplied Contents Board(s), Cable(s)
Secondary Attributes 1GHz, Graphical User Interface
Base Product Number AD9910
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-AD9910/PCBZ,AD9910PCBZ,Q3335404
Standard Package 1
Win Source Part Number 1224354-AD9910/PCBZ
Ultra Librarian 3D Model Ultra Librarian AD9910/PCBZ CAD Model

Description

Analog Devices Inc. AD9910/PCBZ Evaluation Board

The AD9910/PCBZ is a high-performance evaluation board from Analog Devices Inc., designed to showcase the capabilities of the AD9910 Direct Digital Synthesizer (DDS) IC. This board provides engineers and developers a comprehensive platform to assess the features and performance of the AD9910, which is ideal for applications requiring complex waveform generation, high resolution, and fast switching speeds.

The AD9910 is a state-of-the-art DDS chip that offers a 1 GSPS (Giga Samples Per Second) update rate, 14-bit DAC (Digital-to-Analog Converter), and an integrated phase-locked loop (PLL) that can multiply the onboard 25 MHz crystal oscillator up to 1 GHz. This makes the AD9910/PCBZ an excellent choice for agile frequency synthesis in communication systems, instrumentation, and radar applications.

Key Features of the AD9910/PCBZ Evaluation Board:

  • High-Speed DDS: The board features the AD9910 DDS IC, which supports a 1 GSPS update rate, providing users with a high-speed waveform generation capability.
  • Integrated PLL: With an integrated PLL, users can achieve stable and precise frequency multiplication for their applications.
  • USB Interface: The evaluation board includes a USB interface for easy connection to a PC, enabling convenient control and programming of the DDS.
  • Software Support: Analog Devices provides software that allows users to program and control the AD9910 via the USB interface, offering a user-friendly graphical interface to configure the DDS parameters.
  • Flexible Clocking Options: Users can utilize the onboard crystal oscillator or supply an external clock source to meet specific application requirements.
  • Comprehensive Documentation: The AD9910/PCBZ comes with detailed documentation, including a user guide, datasheets, and reference materials to assist in the evaluation process.

The evaluation board is equipped with various connectors and jumpers, providing flexibility in signal routing and functionality. It also includes test points for critical signals, facilitating easy probing and measurement. With its robust feature set and versatile design, the AD9910/PCBZ is an invaluable tool for designers looking to leverage the power of the AD9910 DDS in their next project.

Whether you're developing sophisticated communication systems, precision instrumentation, or advanced radar platforms, the AD9910/PCBZ evaluation board from Analog Devices Inc. offers a reliable and efficient solution for your waveform generation needs.

You May Also Be Interested in

Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess