EN
  • EN
  • DE

AD9874ABSTRL

Part No AD9874ABSTRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IF DIGIT SUBSYSTEM 48-LQFP / RF IC IF Digitizing Subsystem Cellular, APC025, EDGE, GSM, TETRA, UHF 10MHz ~ 300MHz 16dB Front End Attenuator 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Function IF Digitizing Subsystem
Frequency 10MHz ~ 300MHz
RF Type Cellular, APC025, EDGE, GSM, TETRA, UHF
Secondary Attributes 16dB Front End Attenuator
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9874
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.39.0001
Other Names ANAANAAD9874ABSTRL,2156-AD9874ABSTRL,AD9874ABSTRLDKR,-2735-AD9874ABSTRLCT,AD9874ABSTRLTR,AD9874ABSTRLCT,AD9874ABSTRL-ND
Standard Package 2,000
Win Source Part Number 994785-AD9874ABSTRL
Ultra Librarian 3D Model Ultra Librarian AD9874ABSTRL CAD Model

Description

Analog Devices Inc. introduces the AD9874ABSTRL, a high-performance, integrated radio frequency (RF) agile receiver that offers an exceptional blend of versatility and efficiency for demanding applications. This advanced product is designed to cater to a wide range of markets, including wireless infrastructure, satellite communications, and defense electronics.

Key Features

  • High Dynamic Range: The AD9874ABSTRL features a superior dynamic range that ensures reliable performance even in the presence of strong interference or in challenging signal environments.
  • Integrated IF Digitizer: With an integrated intermediate frequency (IF) digitizer, this device simplifies design by reducing the number of external components required, leading to a more compact and cost-effective solution.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates, providing designers with the flexibility to tailor the receiver to the specific needs of their application.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9874ABSTRL operates with minimal power consumption, making it ideal for portable and battery-powered systems.

Performance Specifications

The AD9874ABSTRL operates over a broad frequency range, delivering consistent performance across various conditions. Its high-speed analog-to-digital converter (ADC) ensures accurate digitization of the RF signal, while the onboard digital signal processing (DSP) capabilities allow for advanced filtering and signal manipulation.

Applications

This agile RF receiver is well-suited for a variety of applications that require high-quality signal acquisition and processing, such as:

  • Wireless base stations
  • Software-defined radios
  • Satellite communications systems
  • Electronic warfare and surveillance systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD9874ABSTRL is built to meet the highest industry standards, ensuring long-term performance and stability in even the most demanding environments.

Ordering Information

The AD9874ABSTRL is available in a robust surface-mount package, ready for integration into your next high-performance system design. For more information on pricing and availability, please contact Analog Devices or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess