EN
  • EN
  • DE

AD9846AJSTRL

Part No AD9846AJSTRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 10BIT 48-LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 10-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9846A
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 40459-AD9846AJSTRL
Ultra Librarian 3D Model Ultra Librarian AD9846AJSTRL CAD Model

Description

AD9846AJSTRL by Analog Devices Inc.

The AD9846AJSTRL is a high-performance, mixed-signal integrated circuit produced by Analog Devices Inc., a company renowned for its expertise in precision signal processing technology. This particular component is designed to cater to the demanding needs of advanced imaging applications, making it an ideal choice for designers looking to enhance the capabilities of their systems in terms of speed, accuracy, and overall performance.

At the heart of the AD9846AJSTRL lies a 14-bit, 20 MSPS analog-to-digital converter (ADC) which provides exceptional dynamic performance. This ADC is complemented by an integrated 3-channel, high-speed, low-noise amplifier, enabling it to capture and process intricate analog signals with remarkable fidelity. As a result, the AD9846AJSTRL is perfectly suited for applications such as digital still cameras, medical imaging devices, and scientific instrumentation where precision and clarity are paramount.

The device also features an on-chip reference and timing generator which simplifies the design process by reducing the number of external components required. This not only saves valuable board space but also enhances system reliability. The AD9846AJSTRL's flexible input range and programmable gain settings provide additional versatility, allowing it to adapt to a wide array of sensor types and signal conditions.

Encased in a space-saving surface-mount package, the AD9846AJSTRL is designed for streamlined integration into modern electronic assemblies. Its robust design ensures consistent performance even under harsh environmental conditions, which is critical for applications that demand high reliability.

Analog Devices Inc. has a strong reputation for delivering products that push the boundaries of analog and digital technology, and the AD9846AJSTRL is no exception. With its combination of high-speed data conversion, low noise amplification, and integrated support circuitry, this product stands out as a superior solution for sophisticated image acquisition and processing tasks.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative to ensure the AD9846AJSTRL meets their project requirements.

You May Also Be Interested in

Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2081 $67.2486
13+ $9.1973 $119.5649
20+ $8.9097 $178.1940
27+ $8.6221 $232.7967
35+ $8.3345 $291.7075
47+ $7.4729 $351.2263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,160 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess