EN
  • EN
  • DE

AD9828JCST

Part No AD9828JCST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 172433-AD9828JCST
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9828JCST CAD Model

Description

Product Overview: AD9828JCST by Analog Devices Inc.

The AD9828JCST is a high-performance, mixed-signal front-end (MxFE) IC designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is tailored for advanced imaging applications and is part of Analog Devices' extensive range of data converters and signal processing products.

Key Features

  • High Precision: The AD9828JCST offers exceptional precision and dynamic range, making it ideal for high-resolution imaging systems where accuracy is paramount.
  • Integrated Analog-to-Digital Converter (ADC): It includes a state-of-the-art ADC with high-speed capabilities, ensuring rapid and efficient conversion of analog signals into digital data.
  • Low Noise Performance: Designed with low noise characteristics, the AD9828JCST minimizes signal distortion and enhances image quality.
  • Flexible Interface Options: The product supports various interface options, allowing for seamless integration with a wide range of microprocessors and digital signal processors.
  • Compact Form Factor: The AD9828JCST comes in a compact package, which is crucial for space-constrained applications such as portable imaging devices.

Applications

The AD9828JCST is versatile and can be used in multiple applications, including:

  • Medical Imaging Systems
  • Industrial Inspection Equipment
  • Scientific Instrumentation
  • High-End Digital Cameras

Technical Specifications

The device boasts technical specifications that ensure its suitability for demanding applications:

  • Supply Voltage: Specified for operation from a single power supply
  • Resolution: High-resolution ADC for precise data capture
  • Package Type: Surface Mount Technology (SMT) for reliable and robust PCB mounting
  • Operating Temperature Range: Designed to function in a broad range of temperatures

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9828JCST is no exception. It is a testament to their expertise in creating components that push the boundaries of performance and miniaturization. For designers and engineers looking to incorporate a high-quality imaging front-end into their systems, the AD9828JCST from Analog Devices Inc. offers a compelling solution.

You May Also Be Interested in

Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess