EN
  • EN
  • DE

AD9814JR

Part No AD9814JR
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 14BIT 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type CCD Signal Processor, 14-Bit
Input Type Logic
Output Type Logic
Operating Supply Current 80mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 008643-AD9814JR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9814JR CAD Model

Description

Product Overview: AD9814JR from Analog Devices Inc.

The AD9814JR is a high-performance, charge-coupled device (CCD) signal processor designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced component is tailored for precision imaging applications, offering an array of features that enhance image quality and simplify system design.

The AD9814JR boasts a 14-bit analog-to-digital converter (ADC) that provides high-resolution digital outputs, ensuring that images are captured with exceptional detail and clarity. This precision is critical for applications such as medical imaging, scientific instrumentation, and industrial inspection where accuracy is paramount.

Key features of the AD9814JR include:

  • Correlated Double Sampling (CDS): This feature reduces the sensor noise significantly, which is particularly important in low-light conditions or when dealing with very fine image details.
  • Electronic Shutter Control: This allows for precise control over the exposure time, enabling the capture of fast-moving objects without blur or the use of mechanical shutters.
  • Programmable Gain Amplifier (PGA): The PGA can be adjusted to optimize the dynamic range for different lighting conditions, ensuring optimal image quality across various scenarios.
  • Flexible Clocking Schemes: This accommodates a wide range of CCD sensors, making the AD9814JR a versatile choice for multiple applications.

The device operates on a single 5V supply, simplifying the power design of the imaging system. Additionally, its low power consumption makes it an ideal choice for portable and battery-operated devices where power efficiency is a concern.

The AD9814JR comes in a compact 28-lead SOIC package, making it easy to integrate into space-constrained designs without compromising on functionality. Its robust design ensures reliable operation in harsh environments, which is critical for industrial and outdoor applications.

With its combination of high-resolution ADC, advanced noise-reduction capabilities, and versatile operation, the AD9814JR from Analog Devices Inc. is a top-tier choice for developers and engineers looking to enhance their imaging systems with superior signal processing performance.

You May Also Be Interested in

ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8436 $71.3744
8+ $14.6408 $117.1264
13+ $14.1834 $184.3842
17+ $13.7260 $233.3420
22+ $13.2686 $291.9092
30+ $11.8953 $356.8590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess