EN
  • EN
  • DE

AD9808JST

Part No AD9808JST
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK FANOUT BUFFER / Clock IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number AD9808
Standard Package 87 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40409-AD9808JST
Ultra Librarian 3D Model Ultra Librarian AD9808JST CAD Model

Description

The AD9808JST is a state-of-the-art mixed-signal integrated circuit from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this high-performance product offers a seamless blend of analog and digital technologies to deliver exceptional functionality and reliability.

Key Features

  • High-Resolution Analog-to-Digital Conversion: The AD9808JST boasts an advanced ADC (Analog-to-Digital Converter) that provides precise digital outputs, making it ideal for applications requiring accurate signal processing.
  • Low Power Consumption: Engineered for efficiency, this IC consumes minimal power, thereby extending the battery life of portable devices and reducing the overall power requirements for systems.
  • Integrated Functions: With a variety of built-in features, the AD9808JST simplifies design complexity and helps in reducing the number of external components required, leading to a more compact and cost-effective solution.

Applications

The versatility of the AD9808JST allows it to be integrated into a diverse array of applications, including:

  • Medical imaging systems
  • Professional cameras
  • Communication systems
  • Test and measurement equipment

Technical Specifications

Parameter Value
Resolution 8-Bit
Sampling Rate Up to XX MSPS
Input Voltage Range XX to XX V
Operating Temperature -XX to +XX°C
Package Type Surface-Mount

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The AD9808JST is manufactured under stringent quality control processes to ensure performance and durability. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring a reliable solution for your system designs.

Ordering Information

For more information or to place an order for the AD9808JST, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are sourcing genuine products to take full advantage of the features and performance that the AD9808JST has to offer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess