EN
  • EN
  • DE

AD9787BSVZ

Part No AD9787BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-/14-/16-Bit 800 MSPS DAC with Low Power 32-Bit Complex NCO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TxDAC+
Packaging Tray
Resolution 14
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage 3.13 V ~ 3.47 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V, 3.13 V ~ 3.47 V
INL/DNL (LSB) ±1, ±0.5
Architecture Oversampling Interpolating DAC
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 1139284-AD9787BSVZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9787
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9787BSVZ CAD Model

Description

The AD9787BSVZ is a high-performance digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of communications applications. This 16-bit, 800 MSPS (mega samples per second) DAC provides an exceptional combination of high speed and outstanding dynamic performance, making it an ideal choice for broadband communications systems.

Key Features

  • High Resolution: With its 16-bit resolution, the AD9787BSVZ offers fine granularity, ensuring accurate signal representation for high-fidelity applications.
  • High Sample Rate: The DAC operates at a sample rate of up to 800 MSPS, enabling it to support high bandwidths necessary for advanced communication systems.
  • Integrated Interpolation Filters: It includes 2x, 4x, and 8x interpolation filters, which reduce the complexity and cost of the digital signal processing in the digital up-conversion path.
  • Flexible Clocking Options: The device supports a wide range of clocking configurations, providing design flexibility and ease of integration into various system architectures.
  • Dual-Mode Operation: It can operate in either dual-port or single-port mode, accommodating different data input formats and simplifying interfacing with digital processors.
  • Signal Processing Features: The AD9787BSVZ includes features such as a digital quadrature modulation correction block, which compensates for gain, phase, and offset mismatches.

Applications

The AD9787BSVZ is well-suited for a wide range of applications including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Cable modem termination systems
  • Instrumentation
  • Direct digital synthesis (DDS)
  • Software-defined radio

Quality and Reliability

Analog Devices Inc. is known for its dedication to quality and reliability, and the AD9787BSVZ is no exception. It is manufactured to the highest industry standards and is designed to perform consistently over a wide range of environmental conditions.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for assistance.

You May Also Be Interested in

Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 591 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess