EN
  • EN
  • DE

AD976ARSZRL

Part No AD976ARSZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name AD976
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD976ARSZRL-ND, AD976ARSZRLCT, AD976ARSZRLDKR, AD976ARSZRLTR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859839-AD976ARSZRL
Ultra Librarian 3D Model Ultra Librarian AD976ARSZRL CAD Model

Description

Analog Devices AD976ARSZRL Precision ADC

The AD976ARSZRL is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance signal processing solutions. This precision ADC is designed to offer excellent accuracy and speed, making it an ideal choice for a wide range of applications that require reliable data conversion from analog to digital form.

Featuring a 16-bit resolution, the AD976ARSZRL provides a high degree of measurement precision, which is essential for scientific instrumentation, medical devices, industrial process control, and other applications where precise data acquisition is critical. The device operates on a single 5V power supply and includes a reference and clock, thereby simplifying system design and reducing the need for additional components.

One of the key advantages of the AD976ARSZRL is its throughput rate of 100 kSPS (kilo samples per second), which allows for rapid data acquisition without sacrificing accuracy. This makes it an excellent choice for systems that require both high speed and high resolution, such as data acquisition systems (DAQ), digital oscilloscopes, and spectrum analyzers.

The AD976ARSZRL also comes with a differential input, which helps to reduce common-mode noise and improve the signal-to-noise ratio (SNR), thus enhancing the overall performance of the system. The device is available in a surface-mount package, which is ideal for space-constrained applications.

Moreover, the AD976ARSZRL features an SPI-compatible serial interface, which provides easy integration with microcontrollers and digital signal processors (DSPs). This interface allows for straightforward communication and control, making it simpler for designers to implement the ADC in their systems.

Overall, the Analog Devices AD976ARSZRL ADC is a robust and versatile component that combines high precision, speed, and ease of use. Its reliability and performance make it a top choice for professionals looking to create high-accuracy systems in various fields of technology.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the official Analog Devices website or contact their local Analog Devices sales representative.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess