EN
  • EN
  • DE

AD974BRZ

Part No AD974BRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 16BIT 200K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Data Acquisition System (DAS) 16 b 200k Serial 28-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AD974
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910077-AD974BRZ
Ultra Librarian 3D Model Ultra Librarian AD974BRZ CAD Model

Description

The AD974BRZ is a high-performance, 16-bit Analog-to-Digital Converter (ADC) designed by Analog Devices, renowned for their precision electronic components. This device is a part of the AD9700 series and offers a remarkable blend of accuracy and speed, making it an excellent choice for a wide range of applications, including medical imaging, data acquisition systems, and industrial automation.

Key Features

  • Resolution: The AD974BRZ boasts a 16-bit resolution, providing high precision in digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 200 kSPS (kilo-samples per second), this ADC can handle high-speed signals without sacrificing accuracy.
  • Input Voltage Range: It supports a versatile input voltage range, accommodating various signal levels for different application requirements.
  • Interface: The device features a user-friendly parallel interface, ensuring easy integration with microcontrollers and digital signal processors.
  • Power Supply: Operating with a single 5V power supply, the AD974BRZ simplifies power management in system designs.
  • Package: Encased in a 28-lead SOIC (Small Outline Integrated Circuit) package, it is compact and suitable for space-constrained applications.

Performance and Reliability

The AD974BRZ is designed to deliver exceptional performance with its low noise design and high signal-to-noise ratio (SNR). It ensures reliable and consistent performance even in the most demanding environments. Analog Devices Inc. has implemented robust testing and quality control measures to guarantee the longevity and durability of the device.

Applications

This ADC is well-suited for various applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

Conclusion

The AD974BRZ from Analog Devices Inc. is an ideal solution for designers looking for a high-quality, 16-bit ADC that combines precision, speed, and reliability. With its robust feature set and flexible application range, the AD974BRZ is a valuable component for any precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess