EN
  • EN
  • DE

AD9717BCPZ

Part No AD9717BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 8-/10-/12-/14-Bit Low Power Digital-to-Analog Converters | IC DAC 14BIT A-OUT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 3.5V
Supply Voltage , Digital 1.7V ~ 1.9V
INL/DNL (LSB) ±1.8, ±1.7
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Style SMD
Family Part Number AD9717
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139208-AD9717BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9717BCPZ CAD Model

Description

The AD9717BCPZ is a high-performance, dual-channel, 14-bit Digital-to-Analog Converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the TxDAC series, which is renowned for its excellent dynamic performance and is tailored for a wide range of applications, including wireless infrastructure, instrumentation, and digital synthesis.

Key Features

  • Resolution: The AD9717BCPZ boasts a 14-bit resolution, providing fine granularity and high precision in analog output.
  • Update Rate: It supports an update rate of up to 125 MSPS (Mega Samples Per Second), ensuring high-speed performance for demanding applications.
  • Dual-Channel: With two DAC channels, this device can output two analog signals simultaneously, which is ideal for complex signal generation tasks.
  • Integrated Features: The device includes features like an on-chip 1.2 V reference and a digital interface compatible with 1.8 V, 2.5 V, and 3.3 V logic families, enhancing its versatility.
  • Low Power Consumption: Designed for power-sensitive applications, the AD9717BCPZ operates with reduced power consumption without compromising performance.
  • Output Range: The DAC provides a flexible output range, which can be configured to support various applications.
  • Package: It comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for dense circuit designs.

Applications

The AD9717BCPZ is engineered to meet the requirements of a broad spectrum of applications, including:

  • Wireless infrastructure (e.g., transmitters for base stations)
  • Instrumentation and Automated Test Equipment (ATE)
  • Direct Digital Synthesis (DDS) for signal generation
  • Communications systems
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. ensures that the AD9717BCPZ, like all of their products, adheres to the highest quality and reliability standards. Customers can trust in the consistent performance and durability of this DAC for their critical applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6055 $67.8165
6+ $18.5481 $111.2886
9+ $17.9685 $161.7165
12+ $17.3888 $208.6656
15+ $16.8092 $252.1380
20+ $15.0703 $301.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess