EN
  • EN
  • DE

AD9684BBPZ-500

Part No AD9684BBPZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 196BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 1 Pipelined 196-BGA-ED (12x12)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 196-LFBGA Exposed Pad
Case / Package 196-BGA-ED (12x12)
Family Name AD9684
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910065-AD9684BBPZ-500
Ultra Librarian 3D Model Ultra Librarian AD9684BBPZ-500 CAD Model

Description

Product Overview: AD9684BBPZ-500 Dual Channel ADC

The AD9684BBPZ-500 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance data conversion technology. This ADC is designed to cater to the demanding applications in communications, instrumentation, and defense systems that require accurate and reliable digital representations of analog signals.

Key Features

  • Dual 14-Bit Resolution: The AD9684BBPZ-500 features a dual 14-bit ADC, providing high fidelity and precision in data conversion.
  • High Sampling Rate: With a maximum sampling rate of 500 MSPS (mega samples per second), this device is well-suited for high-speed signal processing applications.
  • Wide Input Bandwidth: It offers a wide analog input bandwidth that supports a variety of radio frequency (RF) bands and intermediate frequency (IF) signals, making it versatile for multiple use cases.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9684BBPZ-500 operates with low power consumption without compromising performance.
  • Digital Signal Processing Features: It includes digital signal processing features such as a 72-dB Signal-to-Noise Ratio (SNR) and 90-dB Spurious-Free Dynamic Range (SFDR), ensuring excellent signal integrity.
  • Flexible Interface Options: The device provides flexible interfacing options, including JESD204B serial output, to facilitate easy integration into various system designs.

Applications

  • Wireless Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

Product Specifications

The AD9684BBPZ-500 is housed in a compact 72-lead LFCSP (lead frame chip scale package) that is optimized for thermal performance and space-saving on circuit boards. It operates over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

With its combination of high-speed, precision, and low power operation, the AD9684BBPZ-500 from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance the performance and efficiency of their digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $873.1344 $873.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess