EN
  • EN
  • DE

AD96685BRZ-REEL

Part No AD96685BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SNGL ULTRA-FAST 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Differential, ECL, Open-Emitter
Voltage - Input Offset (Max) 2mV @ -5.2V, 5V
Current - Input Bias (Max) 10μA @ -5.2V,5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 18mA,36mA
CMRR, PSRR (Typ) 90dB CMRR, 70dB PSRR
Propagation Delay (Max) 3.5ns
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 121914-AD96685BRZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD96685BRZ-REEL CAD Model

Description

Product Overview: AD96685BRZ-REEL

The AD96685BRZ-REEL is a high-performance operational amplifier produced by Analog Devices Inc., an industry leader in high-precision electronics. This operational amplifier is designed to offer a combination of speed, precision, and versatility, making it suitable for a wide range of applications, including medical instrumentation, test equipment, and professional audio systems.

Key Features

  • High Speed: The AD96685BRZ-REEL boasts a fast settling time, which is crucial for applications requiring quick response times and high throughput.
  • Low Distortion: With its low harmonic distortion, this op-amp ensures signal integrity, making it ideal for high-fidelity audio applications and signal processing.
  • Wide Bandwidth: It offers a wide bandwidth that enhances the ability to handle a broad range of frequencies, which is beneficial for complex signal processing tasks.
  • Robust Packaging: The device comes in a compact, surface-mount package that is part of the REEL series, providing ease of integration into automated manufacturing processes.

Applications

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Analog Signal Processing
  • Communication Systems

Product Specifications

The AD96685BRZ-REEL operational amplifier features a single-channel configuration, ensuring dedicated performance for the application it is used in. It operates within a supply voltage range that accommodates various system requirements, and its temperature range is designed to maintain stability across different operating environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD96685BRZ-REEL is no exception. The product is manufactured under stringent quality control standards, ensuring high reliability and performance consistency. Customers can trust in the durability and longevity of this operational amplifier for their critical applications.

With its exceptional features, the AD96685BRZ-REEL from Analog Devices Inc. is an excellent choice for designers and engineers looking for an op-amp that delivers both high-speed operation and precision, packaged in a practical and reliable format.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1230 $63.8610
16+ $7.4856 $119.7696
24+ $7.2517 $174.0408
33+ $7.0178 $231.5874
43+ $6.7838 $291.7034
57+ $6.0820 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess