EN
  • EN
  • DE

AD9643BCPZRL7-170

Part No AD9643BCPZRL7-170
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number AD9643BCPZRL7-170TR, AD9643BCPZRL7-170DKR, AD9643BCPZRL7-170-ND, AD9643BCPZRL7-170CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910059-AD9643BCPZRL7-170
Ultra Librarian 3D Model Ultra Librarian AD9643BCPZRL7-170 CAD Model

Description

Analog Devices Inc. AD9643BCPZRL7-170 Dual-Channel ADC

Introducing the AD9643BCPZRL7-170, a high-performance, dual-channel Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This cutting-edge component is an ideal solution for advanced communication systems, radar, medical imaging, and test instrumentation, where precision and reliability are paramount.

The AD9643BCPZRL7-170 is capable of sampling speeds up to 170 MSPS (Mega Samples Per Second), providing the bandwidth necessary for high-speed signal processing tasks. Each of the two ADC channels features a 14-bit resolution, ensuring detailed and accurate digital representation of the input analog signal. This high resolution is critical for applications that require fine granularity in signal amplitude, such as advanced medical imaging techniques including MRI and CT scans.

Embedded with a flexible serial port interface (SPI), the AD9643BCPZRL7-170 allows for easy configuration and control of various functionalities such as gain adjustment, data formatting, and channel selection. The SPI also facilitates the monitoring of the status of the device, making it simple to integrate into complex systems.

The device operates within a supply voltage range of 1.71 V to 1.89 V, which is conducive to low-power applications. Moreover, it has an operating temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The AD9643BCPZRL7-170 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant, minimizing the footprint on the circuit board and meeting environmental standards.

Advanced features of the AD9643BCPZRL7-170 include an integrated voltage reference, which simplifies the design by reducing the number of external components required. Additionally, it boasts a DNL (Differential Nonlinearity) of ±0.9 LSB (Least Significant Bit) and an INL (Integral Nonlinearity) of ±9.8 LSB, demonstrating its high linearity and ensuring minimal distortion in the conversion process.

For designers and engineers looking for a robust, high-speed data conversion solution, the AD9643BCPZRL7-170 from Analog Devices Inc. offers a compelling combination of performance, integration, and reliability. It stands as a testament to Analog Devices' commitment to delivering advanced technology that meets the ever-increasing demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess