EN
  • EN
  • DE

AD9640BCPZ-80

Part No AD9640BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 80MSPS 1.8V 64LFCSP  /  14 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 80M
Data Interface SPI
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting SMD (SMT)
Base Product Number AD9640
MSL Level 6 (Time on Label)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Names 2156-AD9640BCPZ-80-AD,ANAANAAD9640BCPZ-80
Standard Package 6
Win Source Part Number 1228152-AD9640BCPZ-80
Ultra Librarian 3D Model Ultra Librarian AD9640BCPZ-80 CAD Model

Description

The AD9640BCPZ-80 is a state-of-the-art dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., offering an impressive sampling rate of 80 Mega Samples Per Second (MSPS) with a 14-bit resolution. This high-performance ADC is designed to meet the demanding requirements of applications in communications, medical imaging, and test and measurement systems.

Key Features

  • Dual-Channel Operation: Provides simultaneous sampling of two analog signals, which is ideal for I/Q demodulation schemes and other applications requiring matched channel performance.
  • High Resolution: With 14-bit resolution, the AD9640BCPZ-80 ensures excellent dynamic performance and allows for precise signal representation.
  • High-Speed Sampling: The 80 MSPS sampling rate enables the capture of fast-changing signals and supports high-bandwidth applications.
  • Integrated Features: Includes a voltage reference and sample-and-hold circuit to reduce external component count and simplify system design.
  • Signal Processing: Features digital signal processing options such as a digital down converter with 18-bit NCO and decimation filters, making it highly versatile for complex signal manipulation.
  • Low Power Consumption: Optimized for low power operation, making it suitable for power-sensitive applications.
  • Flexible Interface: The ADC provides both serial LVDS (Low-Voltage Differential Signaling) and parallel CMOS outputs, offering flexibility in interfacing with a variety of digital systems.

Applications

  • Wireless Communications (3G/4G, LTE)
  • Radar and Satellite Communications Systems
  • Medical Imaging Systems
  • Instrumentation and Test Equipment

The AD9640BCPZ-80 comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, making it well-suited for space-constrained applications without sacrificing performance. Its robust design and integrated functionality significantly reduce the need for additional external components, streamlining the design process and accelerating time to market for complex electronic systems.

With its combination of high-speed, precision, and integrated features, the AD9640BCPZ-80 from Analog Devices Inc. represents a superior choice for designers looking to leverage top-tier ADC technology in their next project.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess