EN
  • EN
  • DE

AD9640BCPZ-105

Part No AD9640BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 105MSP 1.8V 64LFCSP / 14 Bit Analog to Digital Converter Input 2 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 105M
Data Interface SPI
Number of A/D Converters 2
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9640
Standard Package 3 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 910056-AD9640BCPZ-105
Ultra Librarian 3D Model Ultra Librarian AD9640BCPZ-105 CAD Model

Description

Product Overview: AD9640BCPZ-105 from Analog Devices Inc.

The AD9640BCPZ-105 is a cutting-edge dual-channel, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This high-speed ADC operates at a sampling rate of 105 MSPS (mega-samples per second), providing precise and rapid conversion of analog signals into digital data for a wide range of applications.

Key Features

  • Resolution: 14-bit performance offers high precision for demanding applications.
  • Sampling Rate: Fast 105 MSPS ensures accurate digitization of high-frequency signals.
  • Dual-Channel: Two ADCs in one package allow for simultaneous sampling, saving space and reducing system complexity.
  • Interface: Features a user-friendly serial port interface (SPI) for easy configuration and data management.
  • Input Range: The flexible input range accommodates a variety of signal levels.
  • Power Efficiency: Designed for low power consumption, enhancing system power management.

Applications

The AD9640BCPZ-105 is ideal for advanced communication systems, radar and satellite antenna array processing, medical imaging, and other high-speed data acquisition systems. Its robust performance ensures reliable operation in environments that require high-speed and high-accuracy data conversion.

Product Specifications

Parameter Value Resolution 14-bit Sampling Rate 105 MSPS Number of Channels 2 Interface SPI Input Range Flexible Power Consumption Low

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD9640BCPZ-105 is built to meet stringent industry standards, ensuring both quality and reliability for critical applications that demand the best in signal processing technology.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess