EN
  • EN
  • DE

AD9640ABCPZ-150

Part No AD9640ABCPZ-150
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-Bit, 80/105/125/150 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Sampling Rate (Per Second) 150M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Style SMD
Family Part Number AD9640
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139160-AD9640ABCPZ-150
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9640ABCPZ-150 CAD Model

Description

Product Overview: AD9640ABCPZ-150

The AD9640ABCPZ-150 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a renowned leader in precision analog technology. This ADC is tailored for applications that demand high-speed data acquisition and processing, such as wireless communication, medical imaging, and radar systems.

Key Features

  • Resolution: The device offers a 14-bit resolution, providing precise digital representation of the input signal.
  • Sampling Rate: With a maximum sampling rate of 150 MSPS (Mega Samples Per Second), it ensures accurate capture of high-speed signals.
  • Input Frequency: It is designed to accommodate a wide input frequency range, making it versatile for various signal types.
  • Dual-Channel: The dual-channel configuration allows simultaneous sampling of two analog inputs, which is essential for complex signal processing tasks.
  • Serial Interface: The device includes a serial peripheral interface (SPI) for configuration and control, simplifying integration into digital systems.
  • Power Efficiency: AD9640ABCPZ-150 is optimized for low power consumption, which is critical for portable and battery-operated devices.
  • Package: It comes in a compact 64-LFCSP (Lead Frame Chip Scale Package) that minimizes board space and is suitable for space-constrained applications.

Applications

The AD9640ABCPZ-150's robust feature set makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Wireless Infrastructure (e.g., base station receivers)
  • IF Sampling Receivers
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems
  • High-speed Data Acquisition Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products that meet the rigorous demands of industrial and commercial applications. The AD9640ABCPZ-150 is built to deliver reliable performance under a wide range of operating conditions, ensuring long-term stability and accuracy in your data conversion processes.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0597 $388.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess