EN
  • EN
  • DE

AD9629BCPZRL7-65

Part No AD9629BCPZRL7-65
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 32LFCSP / 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-VQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 65M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Mounting Type Surface Mount
Base Product Number AD9629
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357078-AD9629BCPZRL7-65
Ultra Librarian 3D Model Ultra Librarian AD9629BCPZRL7-65 CAD Model

Description

Product Overview: AD9629BCPZRL7-65 from Analog Devices Inc.

The AD9629BCPZRL7-65 is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC operates at a 65 MSPS (Mega Samples Per Second) conversion rate, providing precise digital data from analog signals for a wide array of applications. The product is particularly well-suited for applications that require high-speed data acquisition, such as medical imaging, communications, and instrumentation.

The AD9629BCPZRL7-65 comes in a compact, lead-frame chip scale package (LFCSP) that measures just 7x7 mm, making it an excellent choice for space-constrained applications. Its small size does not compromise its performance, as it features a high signal-to-noise ratio (SNR) and low power consumption, which is critical for portable and battery-powered devices.

This ADC incorporates a sample-and-hold circuit that ensures the input signal is accurately captured, while its pipeline architecture minimizes latency. It also includes a flexible power-down option, which allows users to reduce power consumption when the device is not in active use, further extending the battery life of portable systems.

The AD9629BCPZRL7-65 is designed to interface seamlessly with a variety of digital systems, thanks to its LVDS (Low-Voltage Differential Signaling) outputs. These outputs provide robust, high-speed data transfer while minimizing signal degradation over longer distances or in electrically noisy environments.

Key features of the AD9629BCPZRL7-65 include:

  • 12-bit resolution with 65 MSPS sampling rate
  • Low power consumption for extended battery life
  • High SNR for accurate signal representation
  • Compact 7x7 mm LFCSP for space-saving designs
  • Flexible power-down modes for power management
  • LVDS outputs for reliable, high-speed digital interfacing

In summary, the AD9629BCPZRL7-65 from Analog Devices Inc. is a versatile and efficient solution for converting analog signals into digital form without sacrificing accuracy or performance. Its combination of high-speed operation, low power consumption, and compact form factor makes it an ideal choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.8352 $81.6704
3+ $33.5059 $100.5177
5+ $32.4588 $162.2940
7+ $31.4117 $219.8819
9+ $30.3647 $273.2823
12+ $27.2235 $326.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 573 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess