EN
  • EN
  • DE

AD9554BCPZ-REEL7

Part No AD9554BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK TRANSLATOR 8OUT 72LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet, SONET/SDH, Stratum IC 941MHz 1 Output 72-LFCSP-VQ (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name AD9554
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910041-AD9554BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9554BCPZ-REEL7 CAD Model

Description

Product Overview: AD9554BCPZ-REEL7

The AD9554BCPZ-REEL7 is a high-performance clock translator from Analog Devices Inc., designed to provide synchronization for many systems including synchronous optical networks (SONET/SDH). It is a versatile device that can generate low jitter output clocks that are synchronized to one of two differential or four single-ended external input references. This makes it an ideal solution for communication infrastructure, data conversion, and many other applications requiring a stable and reliable clock source.

Key Features

  • Input Frequency Range: The device supports a wide frequency range, making it suitable for a variety of input reference signals.
  • Low Jitter Performance: With its low jitter output, the AD9554 ensures high-quality signal integrity, which is crucial for high-speed communication systems.
  • Multiple Outputs: It provides multiple output clocks, which can be used to drive various system components synchronously.
  • Flexibility: The AD9554BCPZ-REEL7 offers flexibility in terms of input references and output frequencies, allowing it to cater to diverse design requirements.
  • Programmability: Users can program the device via a serial interface, which simplifies the integration and customization of the clock translator into different systems.

Applications

The AD9554BCPZ-REEL7 is suitable for a wide range of applications including, but not limited to:

  • Wireless and wired communication infrastructure
  • Data conversion and signal processing
  • Network synchronization
  • Industrial and medical equipment

Package and Quality

The device comes in a compact LFCSP (Lead Frame Chip Scale Package) and is part of the REEL7 packaging series, which ensures efficient handling and manufacturing. Analog Devices Inc. is known for its commitment to high-quality products, and the AD9554BCPZ-REEL7 is no exception, designed to meet the rigorous demands of the industry.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.3794 $100.7588
3+ $41.3370 $124.0110
5+ $40.0452 $200.2260
6+ $38.7534 $232.5204
8+ $37.4617 $299.6936
11+ $33.5862 $369.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 163 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess