EN
  • EN
  • DE

AD9545BCPZ

Part No AD9545BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNCHRONIZER 48LFCSP / Clock Synchronizer IC 2.4GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Clock Synchronizer
PLL Yes
Input Differential or Single-Ended
Output CML, HCSL, LVDS or Single-Ended
Number of Circuits 2
Frequency - Max 2.4GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Base Product Number AD9545
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9545BCPZ-ND,505-AD9545BCPZ,-2735-AD9545BCPZ
Standard Package 1
Win Source Part Number 1204017-AD9545BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9545BCPZ CAD Model

Description

The AD9545BCPZ is a state-of-the-art network synchronization clock designed by Analog Devices Inc., a leader in high-performance analog technology. This device provides synchronization for advanced network services and equipment, ensuring precise timing for applications such as telecommunications, data communications, and industrial networking.

Featuring a multi-channel architecture, the AD9545BCPZ delivers high stability and low jitter clock signals that are critical for maintaining the integrity of high-speed data transfer and communication protocols. It is capable of synchronizing to a wide range of input references, including 1 PPS (pulse per second) signals, GNSS (Global Navigation Satellite System) clocks, and various physical layer references like Synchronous Ethernet (SyncE), IEEE 1588 (Precision Time Protocol), and SONET/SDH.

The device is housed in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 9mm x 9mm, making it suitable for space-constrained applications. Its integration features include four fully independent DDS-based (Direct Digital Synthesis) clock output channels, which can generate any frequency up to 450 MHz with sub-femtosecond accuracy. This flexibility allows the AD9545BCPZ to support a broad spectrum of applications and standards.

Additionally, the AD9545BCPZ offers robust holdover and hitless switching capabilities, which ensure continuous and reliable operation even during temporary loss of the reference signal. Its intelligent phase build-out (PBO) algorithm corrects for phase transients, thereby maintaining phase alignment across network nodes.

The AD9545BCPZ also comes with a comprehensive software suite that simplifies configuration and monitoring of the device. This includes tools for system initialization, diagnostics, and performance optimization. With these features, the AD9545BCPZ from Analog Devices Inc. is an indispensable component for any system that demands precise timing and synchronization.

Key Features:

  • Multi-channel, DDS-based clock outputs up to 450 MHz
  • Support for multiple input reference types
  • Compact 9mm x 9mm LFCSP package
  • Advanced holdover and hitless switching capabilities
  • Intelligent phase build-out (PBO) algorithm
  • Comprehensive configuration and monitoring software tools

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9574 $77.9574
2+ $75.5212 $151.0424
3+ $73.0851 $219.2553
4+ $70.6489 $282.5956
5+ $63.3404 $316.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,661 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess