EN
  • EN
  • DE

AD9520-3BCPZ-REEL7

Part No AD9520-3BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2GHZ VCO 64LFCSP / Clock Generator, Fanout Distribution IC 2.25GHz 1 64-VFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Number of Circuits 1
Frequency - Max 2.25GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD9520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD9520-3BCPZ-REEL7DKR,AD9520-3BCPZ-REEL7CT,AD9520-3BCPZ-REEL7-ND,AD9520-3BCPZ-REEL7TR
Standard Package 750
Win Source Part Number 1000041-AD9520-3BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9520-3BCPZ-REEL7 CAD Model

Description

Product Overview: AD9520-3BCPZ-REEL7

The AD9520-3BCPZ-REEL7 is a high-performance clock distribution IC manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to provide a multi-output clock distribution function with sub-picosecond jitter performance, ensuring high reliability and accuracy for demanding applications.

The AD9520-3BCPZ-REEL7 comes in a 64-lead LFCSP (Lead Frame Chip Scale Package) and is available on a 7-inch reel, making it suitable for automated assembly processes. The device is part of the AD9520 series, which is known for its PLL (Phase-Locked Loop) core, providing low jitter and phase noise performance that is crucial for data converter clocking, wireless infrastructure, instrumentation, and communication systems.

Key Features:

  • High-Quality Clock Distribution: The AD9520-3BCPZ-REEL7 offers a total of 12 LVPECL (Low Voltage Positive Emitter Coupled Logic) outputs, which are divided into six pairs with programmable dividers. This allows for flexible clock distribution tailored to specific system requirements.
  • Precision PLL Core: The device features a PLL with a VCO (Voltage-Controlled Oscillator) that operates in the range of 1.8 GHz to 2.95 GHz, providing precise frequency synthesis and clock distribution.
  • Programmable Outputs: Users can program each output channel independently, allowing for different frequency outputs and enabling compatibility with various system architectures.
  • Low Jitter Performance: The AD9520-3BCPZ-REEL7 boasts exceptional jitter performance, which is essential for maintaining signal integrity in high-speed communication systems.
  • Serial Interface: The device is equipped with a 3-wire serial interface that simplifies programming and integration into digital systems.
  • Power Management: Power-down and sleep modes are available to reduce power consumption when the device is not in active use, making it an energy-efficient choice for power-sensitive applications.

Applications:

The AD9520-3BCPZ-REEL7 is ideal for use in a variety of high-performance applications, including:

  • Data Converters
  • Wireless Infrastructure
  • Networking and Communications Equipment
  • Test and Measurement Systems
  • Medical Imaging

With its combination of high-quality clock distribution, low jitter, and flexible programmability, the AD9520-3BCPZ-REEL7 from Analog Devices Inc. is a robust solution for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.4363 $86.8726
4+ $35.6401 $142.5604
6+ $34.5263 $207.1578
7+ $33.4125 $233.8875
9+ $32.2988 $290.6892
12+ $28.9575 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 787 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess