EN
  • EN
  • DE

AD9517-4ABCPZ

Part No AD9517-4ABCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 0MHz to 250MHz-IN 2950MHz-OUT 48-Pin LFCSP EP Tray / IC CLOCK GEN 1.8GHZ VCO 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1.8GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 008599-AD9517-4ABCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD9517-4
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9517-4ABCPZ CAD Model

Description

Product Overview: AD9517-4ABCPZ by Analog Devices Inc.

The AD9517-4ABCPZ is a highly integrated clock distribution and jitter cleaning device designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is part of the AD9517 series, which offers a versatile solution for complex timing requirements in high-speed data communication, networking, and instrumentation applications.

Key Features

  • Low Jitter Performance: The AD9517-4ABCPZ provides excellent jitter cleaning and clock distribution capabilities, ensuring signal integrity for sensitive applications.
  • Multiple Outputs: It features up to 14 clock outputs, including LVPECL, LVDS, and CMOS, which makes it suitable for a wide range of applications.
  • Programmable Dividers: The device includes programmable dividers that allow for flexible output frequency configurations.
  • PLL Core: The integrated phase-locked loop (PLL) core with a voltage-controlled oscillator (VCO) supports input frequencies ranging from 1.25 GHz to 1.75 GHz, providing stable and precise clock signals.
  • Reference Input: It supports a differential reference input, which is critical for synchronizing with external clocks and ensuring timing accuracy.

Applications

The AD9517-4ABCPZ is ideal for various applications where precise clock distribution and low jitter are paramount. Some of the typical applications include:

  • Data Converters
  • Wireless Infrastructure
  • Networking Equipment
  • Test and Measurement Systems
  • Medical Imaging

Package and Quality

The device is offered in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) with a footprint of 9x9 mm, which ensures a minimal impact on the overall board space. The AD9517-4ABCPZ is designed to meet the stringent quality standards of Analog Devices Inc., providing reliable performance for critical applications.

Conclusion

In summary, the AD9517-4ABCPZ from Analog Devices Inc. is a versatile, high-performance clock distribution and jitter cleaning solution that meets the needs of a wide array of high-speed digital systems. Its integration of multiple outputs, programmable dividers, and low jitter performance make it an excellent choice for engineers looking to optimize their clocking architecture.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.4857 $79.4857
2+ $65.2191 $130.4382
3+ $63.1810 $189.5430
4+ $61.1429 $244.5716
5+ $59.1048 $295.5240
6+ $52.9905 $317.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess