EN
  • EN
  • DE

AD9516-3BCPZ-REEL

Part No AD9516-3BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736824-AD9516-3BCPZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9516-3BCPZ-REEL CAD Model

Description

AD9516-3BCPZ-REEL Clock Generator by Analog Devices Inc.

The AD9516-3BCPZ-REEL is a state-of-the-art clock generation and distribution product from the renowned manufacturer Analog Devices Inc. This device is designed to deliver high-performance clock solutions for a wide range of applications, including wireless infrastructure, instrumentation, and communication systems. With its precise timing and flexible output options, the AD9516-3BCPZ-REEL is an ideal choice for engineers looking to optimize their system's performance.

Key Features:

  • Integrated PLL (Phase-Locked Loop): The AD9516-3BCPZ-REEL features an advanced PLL circuit that provides stable and accurate clock outputs. This PLL can be used to multiply an input reference clock to higher frequencies, ensuring that your circuit operates at the desired clock rate.
  • Multiple Outputs: This device offers up to 14 user-configurable outputs, which can be programmed to generate different frequencies and signal formats. This flexibility allows the AD9516-3BCPZ-REEL to cater to various clocking needs within a system.
  • Low Jitter Performance: With exceptionally low jitter characteristics, the AD9516-3BCPZ-REEL ensures high-quality signal integrity, which is crucial for high-speed digital communication and data conversion.
  • Programmable Divider: The inclusion of programmable dividers allows for fine-tuning of the output frequencies, providing the user with the ability to customize the clock signals for specific requirements.
  • Supply Voltage: Operating from a single 3.3 V power supply, the AD9516-3BCPZ-REEL is designed for low power consumption while maintaining high performance.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device is suitable for space-constrained applications without compromising functionality.

Applications:

  • Wireless infrastructure (base stations, network timing)
  • Test and measurement equipment
  • Data acquisition systems
  • High-speed data communications

The AD9516-3BCPZ-REEL is offered in a convenient reel packaging, making it suitable for high-volume production and automated assembly processes. With its robust design and versatile features, this clock generator is engineered to meet the rigorous demands of modern electronic systems. Analog Devices Inc. continues to demonstrate its commitment to innovation and quality with the AD9516-3BCPZ-REEL, ensuring reliable and precise timing solutions for your critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8357 $59.3428
8+ $13.8786 $111.0288
12+ $13.4000 $160.8000
17+ $12.4429 $211.5293
21+ $11.9643 $251.2503
27+ $11.4858 $310.1166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess