EN
  • EN
  • DE

AD9481BSUZ-250

Part No AD9481BSUZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 250MSPS 3.3V 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Sampling Rate 250M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 44-TQFP (10x10)
Win Source Part Number 085435-AD9481BSUZ-250
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9481BSUZ-250 CAD Model

Description

AD9481BSUZ-250: High-Speed 8-Bit ADC from Analog Devices Inc.

The AD9481BSUZ-250 is a state-of-the-art 8-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., designed to deliver exceptional performance for high-speed signal processing applications. Offering a sampling rate of 250 MSPS (Mega Samples Per Second), this ADC is an ideal choice for applications that require rapid data acquisition and processing, such as medical imaging, communications, and radar systems.

Key Features:

  • High-Speed Performance: With a sampling rate of 250 MSPS, the AD9481BSUZ-250 captures fast-changing signals with high fidelity, making it perfect for demanding applications that require quick data throughput.
  • 8-Bit Resolution: This ADC provides an 8-bit resolution, ensuring a good balance between data size and quality, which is crucial for systems where both speed and precision are necessary.
  • Low Power Consumption: It operates with low power consumption, which is critical for minimizing heat generation and power usage in compact and embedded systems.
  • Flexible Input Range: The AD9481BSUZ-250 features a flexible input range, allowing it to interface with various signal sources directly, thus simplifying system design and reducing the need for additional signal conditioning components.

Applications:

  • Medical Imaging Systems
  • Digital Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

The AD9481BSUZ-250 is housed in a compact 48-lead LQFP (Low Profile Quad Flat Pack) package, which makes it easy to integrate into a wide range of electronic assemblies. Its robust design ensures reliable operation even in harsh environments, and its high-speed capabilities are complemented by a suite of advanced features that enhance overall system performance.

Analog Devices Inc. is renowned for its high-quality components, and the AD9481BSUZ-250 is no exception. This ADC is a testament to the company's commitment to providing cutting-edge technology that enables designers to create sophisticated electronic systems with unparalleled performance and efficiency.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4179 $56.8358
5+ $23.3172 $116.5860
7+ $22.5886 $158.1202
10+ $21.8599 $218.5990
12+ $21.1312 $253.5744
16+ $18.9453 $303.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,557 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess