EN
  • EN
  • DE

AD9432BSVZ-105

Part No AD9432BSVZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 52TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-TQFP-EP (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 52-TQFP Exposed Pad
Case / Package 52-TQFP-EP (10x10)
Family Name AD9432
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910030-AD9432BSVZ-105
Ultra Librarian 3D Model Ultra Librarian AD9432BSVZ-105 CAD Model

Description

AD9432BSVZ-105 Product Image

The AD9432BSVZ-105 is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in high-fidelity analog and mixed-signal processing technologies. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require precise digital representation of analog signals.

Key Features:

  • Resolution: 12-bit, offering fine granularity and high precision in digital output.
  • Sampling Rate: 105 MSPS (Mega Samples Per Second), enabling the ADC to capture fast-changing signals without losing fidelity.
  • Input Voltage Range: Differential inputs with a wide dynamic range, accommodating a variety of signal amplitudes.
  • Interface: LVDS (Low-Voltage Differential Signaling) outputs, ensuring high-speed data transmission with reduced noise.
  • Package: 80-lead LQFP (Low-profile Quad Flat Package), designed for efficient space utilization on PCBs.
  • Power Consumption: Optimized for low power operation, which is critical for power-sensitive designs.

Applications:

The AD9432BSVZ-105 is versatile and can be used in a multitude of applications where precise data conversion is necessary. Some of the typical applications include:

  • Medical Imaging Systems
  • High-speed Data Acquisition
  • Radar and Satellite Communication Systems
  • Instrumentation and Test Equipment
  • Wireless Infrastructure

With its robust design and high-speed performance, the AD9432BSVZ-105 from Analog Devices Inc. stands out as a top choice for engineers and designers looking to enhance the accuracy and efficiency of their digital systems. Whether it's for high-end industrial applications, medical diagnostics, or communication infrastructure, this ADC delivers reliable and consistent results that you can trust.

For more detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2858 $96.5716
3+ $39.6192 $118.8576
4+ $38.3811 $153.5244
6+ $37.1430 $222.8580
7+ $35.9049 $251.3343
10+ $32.1906 $321.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 638 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess