EN
  • EN
  • DE

AD9387NKBBCZ-80

Part No AD9387NKBBCZ-80
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO TRANSMITTER 76CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000328-AD9387NKBBCZ-80
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Video Processing
Package Box
Applications Consumer Video
Voltage - Supply 1.8V ~ 3V
Mounting Type Surface Mount
Package / Case 76-LFBGA, CSPBGA
Ultra Librarian 3D Model Ultra Librarian AD9387NKBBCZ-80 CAD Model

Description

Analog Devices AD9387NKBBCZ-80 High-Performance HDMI Interface

The AD9387NKBBCZ-80 is a cutting-edge HDMI (High-Definition Multimedia Interface) transmitter designed by Analog Devices Inc., a leader in high-performance semiconductors. This product is engineered to deliver a robust digital audio/video interface between any compatible audio/video source, such as a computer, video game console, or AV receiver, and a compatible digital audio device, computer monitor, or digital television.

With a part number of AD9387NKBBCZ-80, this HDMI transmitter stands out for its high data transfer rates and support for enhanced video resolutions, making it an ideal choice for applications requiring the transmission of high-definition content without compromising on quality or performance.

Key Features:

  • High-Definition Support: Capable of transmitting both video and audio signals in high-definition, offering users an immersive multimedia experience.
  • Advanced Technology: Incorporates the latest in HDMI technology, ensuring compatibility with a wide range of HDMI-enabled devices.
  • Speed and Performance: Boasts a high-speed interface with a clock rate of 80 MHz, enabling the swift and efficient transfer of data.
  • Audio/Video Synchronization: Ensures that audio and video signals remain perfectly synchronized, providing a seamless viewing and listening experience.
  • Deep Color Support: Offers support for Deep Color content, which allows for a broader spectrum of colors and more detailed images.
  • Enhanced Signal Integrity: Designed with signal integrity in mind to maintain the quality of the audio and video signals over the transmission path.

The AD9387NKBBCZ-80 is not only a testament to Analog Devices Inc.'s commitment to innovation but also to their dedication to providing solutions that enhance the way we interact with digital content. With its superior design and performance, this HDMI transmitter is a perfect choice for manufacturers and developers seeking to integrate high-quality HDMI connectivity into their products.

Whether for professional displays, home theater systems, or high-performance gaming setups, the AD9387NKBBCZ-80 offers a reliable and efficient solution for transmitting high-definition audio and video signals with precision and clarity.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess