EN
  • EN
  • DE

AD9379BBCZ

Part No AD9379BBCZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description SINGLE CHIP 2RX+2T FOR TDD APPLI / IC RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number AD9379
Standard Package 189 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 713367-AD9379BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9379BBCZ CAD Model

Description

The AD9379BBCZ from Analog Devices Inc. is a state-of-the-art RF transceiver designed for a wide range of applications, including wireless infrastructure, microwave point-to-point systems, test and measurement equipment, and broadband communication systems. Its versatility and high performance make it an ideal choice for engineers and designers looking to create sophisticated communication systems.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it suitable for various communication bands.
  • Dual-Channel Transceiver: It features dual transmitters and receivers with integrated synthesizers and digital signal processing capabilities.
  • High Data Rate: The AD9379BBCZ is capable of handling high data rates, allowing for efficient transmission and reception of signals.
  • Low Power Consumption: Designed for energy efficiency, it operates with low power consumption, reducing the overall system power requirements.
  • Advanced Signal Processing: The device includes sophisticated signal processing features such as digital pre-distortion and crest factor reduction, which help to optimize signal quality and system performance.

Performance Specifications

With its exceptional linearity and noise performance, the AD9379BBCZ delivers high-quality signal transmission and reception. It is built to maintain signal integrity even in challenging environments, ensuring reliable communication.

Applications

This transceiver is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations for 3G, 4G, and 5G networks)
  • Microwave backhaul systems
  • Phased array antenna systems
  • Software-defined radios
  • General-purpose communication systems

Product Availability

The AD9379BBCZ is available for order and can be sourced directly through Analog Devices Inc. or their authorized distributors. It comes in a compact, surface-mount package that is designed for easy integration into a wide range of electronic systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,917 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess