EN
  • EN
  • DE

AD9283BRSZ-100

Part No AD9283BRSZ-100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 100MSPS 3V 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 100M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 077334-AD9283BRSZ-100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Signal Processing, Automation & Process Control
Family Name AD9283
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9283BRSZ-100 CAD Model

Description

Product Overview: AD9283BRSZ-100 from Analog Devices Inc.

The AD9283BRSZ-100 is a high-performance, 8-bit monolithic analog-to-digital converter (ADC) engineered by Analog Devices Inc. This ADC operates at a conversion rate of up to 100 MSPS (Mega Samples Per Second), enabling it to handle fast signal bandwidths efficiently. With its advanced design and robust feature set, the AD9283BRSZ-100 is an ideal choice for a variety of demanding applications, including communications, imaging systems, and medical equipment.

At the heart of the AD9283BRSZ-100 lies its innovative architecture that ensures excellent dynamic performance and signal quality. The product features a high-speed track-and-hold, an 8-bit quantizer, and uses a single 3.3 V power supply for ease of integration into various system designs. Additionally, the device supports a differential analog input range, which enhances the ADC's noise immunity and allows for a more flexible system-level design.

The AD9283BRSZ-100 comes in a compact 20-lead SSOP (Shrink Small Outline Package), making it suitable for space-constrained applications without compromising on performance. The ADC also includes an onboard reference and a duty cycle stabilizer, further simplifying the design process and helping to maintain consistent performance over varying operating conditions.

Key features of the AD9283BRSZ-100 include:

  • 8-Bit Resolution
  • 100 MSPS Sampling Rate
  • Single 3.3 V Power Supply Operation
  • Low Power Consumption: 90 mW at 100 MSPS
  • Differential Input with 200 MHz Bandwidth
  • On-Chip Reference and Sample-and-Hold
  • Duty Cycle Stabilizer for Ensured Performance
  • SNR Performance of 47 dB
  • Compact 20-Lead SSOP Package

For designers and engineers looking to integrate high-speed data acquisition into their systems, the AD9283BRSZ-100 offers a compelling blend of speed, power efficiency, and performance. Analog Devices Inc. provides extensive support for the AD9283BRSZ-100, including detailed datasheets, application notes, and reference designs, to ensure a smooth integration experience and rapid deployment in end-user applications.

Whether it's for instrumentation, data acquisition, or digital signal processing, the AD9283BRSZ-100 is a reliable and efficient solution that delivers the quality and innovation expected from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess