EN
  • EN
  • DE

AD9283BRS-RL100

Part No AD9283BRS-RL100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 100MSPS 3V 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 100M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 767643-AD9283BRS-RL100
Popularity Medium
Supply and Demand Status Limited
Family Name AD9283
Introduction Date September 29, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD9283BRS-RL100 CAD Model

Description

The AD9283BRS-RL100 is a high-performance, 8-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc. Designed to provide a balance between speed and resolution, this ADC is capable of converting analog signals into digital data at rates of up to 100 MSPS (Mega Samples Per Second), making it an excellent choice for applications requiring fast data acquisition and processing.

Key Features:

  • High-Speed Operation: With a sampling rate of 100 MSPS, this ADC is suited for high-speed applications, including digital data storage oscilloscopes, medical imaging, and communications.
  • Resolution: The 8-bit resolution ensures that the AD9283BRS-RL100 provides a good balance between data size and detail level, capturing fine details in the input signal without creating excessively large data files.
  • Low Power Consumption: The device is designed for low power operation, which makes it ideal for portable and battery-powered applications where power efficiency is critical.
  • Easy Integration: It comes in a compact 20-lead SSOP (Shrink Small Outline Package) that allows for straightforward integration into a variety of circuit designs.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design process by reducing the number of external components needed.

Applications:

The versatility of the AD9283BRS-RL100 makes it well-suited for a wide range of applications. It is particularly useful in:

  • Communications (IF sampling receivers, multi-carrier, multi-mode receivers)
  • Medical Imaging (CT scanners, digital X-ray)
  • Professional Video Cameras
  • Instrumentation (Digital Oscilloscopes, Spectrum Analyzers)
  • Radar and Satellite Subsystems

Conclusion:

The AD9283BRS-RL100 from Analog Devices Inc. offers a compelling combination of high-speed performance, reasonable resolution, and power efficiency. With its robust feature set and flexible application range, it stands as a solid choice for system designers looking to leverage the advantages of high-speed ADCs in their products.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess