EN
  • EN
  • DE

AD9278BBCZ

Part No AD9278BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AAF/ADC/LNA 12B 50M 144CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features AAF, ADC, Demodulator, LNA, VGA 12 b 50M SPI 144-CSPBGA (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 144-LFBGA, CSPBGA
Case / Package 144-CSPBGA (10x10)
Family Name AD9278
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910025-AD9278BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9278BBCZ CAD Model

Description

The AD9278BBCZ is a highly integrated, octal-channel, ultrasound receiver from Analog Devices Inc., designed to cater to high-performance diagnostic applications. This product combines low-noise amplifiers (LNA), variable gain amplifiers (VGA), anti-aliasing filters (AAF), and 14-bit analog-to-digital converters (ADC) to provide a complete front-end solution for ultrasound systems.

Featuring eight channels, the AD9278BBCZ offers a compact design that reduces system size and power consumption, while improving image quality and overall system performance. Each channel consists of an LNA with a programmable gain of 21.3 dB, a VGA with 31.5 dB of gain range, a third-order AAF, and a high-performance 14-bit ADC with a maximum sample rate of 65 MSPS.

The LNA offers a low noise figure and excellent input-referred noise performance, which is crucial for maintaining signal integrity in ultrasound applications. The VGA provides continuous gain control and fine granularity, allowing for precise amplitude adjustments to ensure optimal signal levels for the ADC. The integrated AAF limits the bandwidth of the input signal to prevent aliasing and preserve the integrity of the digitized data.

The AD9278BBCZ also features an on-chip, I/Q demodulator with programmable phase rotation, enabling coherent demodulation of CW signals. This is particularly useful for Doppler applications where blood flow velocity is measured. The product operates over a wide supply voltage range from 1.71 V to 1.89 V and is available in a compact, 10 mm × 10 mm, 144-ball CSP_BGA package.

With its high level of integration and performance, the AD9278BBCZ streamlines the design of medical ultrasound systems and is suitable for both portable and high-end cart-based systems. Analog Devices Inc. provides robust support and documentation, ensuring that integrating the AD9278BBCZ into your ultrasound application is as seamless as possible.

You May Also Be Interested in

Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3803 $70.3803
2+ $68.1810 $136.3620
3+ $65.9816 $197.9448
4+ $63.7822 $255.1288
6+ $57.1840 $343.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess