EN
  • EN
  • DE

AD9268BCPZ-80

Part No AD9268BCPZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS DL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 80M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077327-AD9268BCPZ-80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9268BCPZ-80 CAD Model

Description

Product Overview: AD9268BCPZ-80 from Analog Devices Inc.

The AD9268BCPZ-80 is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from the esteemed manufacturer Analog Devices Inc. Engineered to deliver exceptional accuracy and speed, this ADC is designed for applications that demand the highest level of data conversion precision and throughput.

Key Features:

  • High Resolution: At 16 bits of resolution, the AD9268BCPZ-80 offers fine detail in signal conversion, making it ideal for applications requiring high dynamic range and fidelity.
  • Dual-Channel: With two ADC channels, this device can process multiple signals concurrently, which is critical for multi-channel systems such as phased array radars, medical imaging, and MIMO wireless communication systems.
  • Sampling Rate: The device boasts a maximum sampling rate of 80 MSPS (Mega Samples Per Second), providing the speed necessary for high-bandwidth signals and ensuring minimal latency in signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9268BCPZ-80 is suitable for battery-powered devices and applications where power consumption is a critical consideration.
  • Integrated Features: It incorporates features such as a voltage reference and sample-and-hold circuits, reducing the need for external components and simplifying system design.
  • Interface Options: The ADC supports serial LVDS (Low-Voltage Differential Signaling) outputs, which provide robust, high-speed data transfer while minimizing signal degradation and electromagnetic interference.

Applications:

The versatility of the AD9268BCPZ-80 makes it suitable for a wide range of applications, including:

  • Communications (e.g., Cellular base stations, Software-defined radios)
  • Instrumentation and Test Equipment
  • Medical Imaging Systems
  • Radar and Satellite Communication Systems

Package and Quality:

The AD9268BCPZ-80 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. Analog Devices Inc. is renowned for its commitment to quality, ensuring that each ADC meets rigorous standards for performance and reliability.

With its combination of high resolution, dual-channel operation, and fast sampling rates, the AD9268BCPZ-80 from Analog Devices Inc. represents a superior choice for designers seeking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8128 $104.8128
2+ $101.5372 $203.0744
3+ $98.2616 $294.7848
4+ $94.9860 $379.9440
5+ $85.1605 $425.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess