EN
  • EN
  • DE

AD9223ARZ-REEL

Part No AD9223ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 3.0MSPS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 12
Sampling Rate 3M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 767635-AD9223ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD9223
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD9223ARZ-REEL CAD Model

Description

Product Overview: AD9223ARZ-REEL by Analog Devices Inc.

The AD9223ARZ-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This precision ADC offers an impressive sampling rate, making it an ideal choice for applications that require high-speed data acquisition without compromising accuracy or signal integrity.

Featuring a user-friendly interface that supports easy integration into a variety of digital systems, the AD9223ARZ-REEL is designed to cater to the needs of industries such as telecommunications, medical imaging, and instrumentation. Its compact size and reel packaging are optimized for efficient handling and manufacturing, ensuring that it can be deployed in both high-volume production and prototyping environments.

Key Features:

  • Resolution: 12-bit ADC, providing fine granularity and precise digital representation of analog signals.
  • Sampling Rate: High-speed performance to capture rapid signal changes and support demanding applications.
  • Input Range: Flexible input range that accommodates a variety of signal amplitudes.
  • Power Consumption: Low power design, ideal for power-sensitive applications.
  • Packaging: Supplied in a reel format for automated assembly processes, enhancing production efficiency.
  • Interface: Simple and straightforward digital interface for ease of system integration.

Applications:

  • Digital data acquisition systems
  • Communications systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Industrial control systems

As a product of Analog Devices Inc., the AD9223ARZ-REEL is backed by a legacy of quality and reliability. With its robust performance and versatile features, this ADC is a top-tier component for designers and engineers who demand the best in data conversion technology.

Whether you're upgrading existing systems or developing new solutions, the AD9223ARZ-REEL stands out as a superior choice for converting analog signals into digital data with precision and speed.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0163 $64.0652
8+ $13.1416 $105.1328
12+ $12.7309 $152.7708
17+ $12.3202 $209.4434
21+ $11.9096 $250.1016
29+ $10.6776 $309.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess