EN
  • EN
  • DE

AD9220ARS-REEL

Part No AD9220ARS-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 10MSPS 28-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Sampling Rate 10M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 130776-AD9220ARS-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9220ARS-REEL CAD Model

Description

Product Overview: AD9220ARS-REEL by Analog Devices Inc.

The AD9220ARS-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to cater to a wide range of applications, this ADC is a perfect solution for systems requiring high-speed data acquisition and signal processing, such as medical imaging, communication systems, and instrumentation.

Key Features and Benefits

  • High-Speed Performance: The AD9220ARS-REEL boasts a sampling rate of up to 10 MSPS (Mega Samples Per Second), allowing for the accurate capture of high-frequency signals.
  • Resolution: With its 12-bit resolution, this ADC offers fine quantization, which translates to higher precision and detail in the digital representation of the analog input signal.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9220ARS-REEL is ideal for applications where power availability is a concern, such as portable or remote sensing devices.
  • Single +5V Supply Operation: The device operates on a single +5V power supply, simplifying the power design of the system it is integrated into.
  • On-Chip Reference: An internal 2.5V reference voltage is included, reducing the need for external components and simplifying the overall design.
  • Flexible Input Range: The AD9220ARS-REEL can accommodate a variety of input ranges, enhancing its versatility across different applications.
  • Small Footprint: The ADC comes in a compact 28-lead SOIC package, which is conducive to space-constrained applications.

Applications

The versatility of the AD9220ARS-REEL makes it an excellent choice for a multitude of applications, including but not limited to:

  • Medical Imaging Systems
  • Communication Systems
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Professional Audio Equipment

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD9220ARS-REEL is no exception. It is designed to meet the stringent requirements of professional-grade electronics, ensuring consistent performance and durability. Whether you're developing cutting-edge technology or upgrading existing systems, the AD9220ARS-REEL is a reliable and efficient choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess