EN
  • EN
  • DE

AD9219ABCPZRL7-40

Part No AD9219ABCPZRL7-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 10 Bit Analog to Digital Converter 4 Input 4 Pipelined 48-LFCSP-VQ (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad, CSP
Case / Package 48-LFCSP-VQ (7x7)
Family Name AD9219
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD9219ABCPZRL7-40DKR, AD9219ABCPZRL7-40TR, AD9219ABCPZRL7-40CT, AD9219ABCPZRL7-40-ND
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910002-AD9219ABCPZRL7-40
Ultra Librarian 3D Model Ultra Librarian AD9219ABCPZRL7-40 CAD Model

Description

AD9219ABCPZRL7-40: High-Performance ADC from Analog Devices Inc.

The AD9219ABCPZRL7-40 is a state-of-the-art analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors. This particular model is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including communications, medical imaging, and instrumentation.

Key Features:

  • Resolution: The AD9219ABCPZRL7-40 boasts a high-resolution 10-bit ADC, providing fine detail and accuracy in digital representations of analog signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals without losing fidelity, ensuring that even rapidly changing signals are captured accurately.
  • Input Type: The device supports a differential input type, which enhances noise immunity and is essential for applications requiring high precision and stability.
  • Interface: It features a user-friendly parallel interface that ensures ease of integration into digital systems and allows for quick data transfer.
  • Supply Voltage: Designed to operate within a supply voltage range that is conducive to low-power applications, thus enabling energy-efficient designs.
  • Form Factor: The ADC comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient, making it suitable for designs where board space is at a premium.

Applications:

The versatility of the AD9219ABCPZRL7-40 allows it to be used in various high-performance applications. In the communications field, it can be utilized for data acquisition in wireless infrastructure, enabling clear and reliable transmission and reception of signals. Medical imaging systems benefit from its precision, as it helps in the creation of detailed images necessary for accurate diagnoses. Additionally, it is well-suited for instrumentation that requires fast and accurate signal processing, such as oscilloscopes and spectrum analyzers.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9219ABCPZRL7-40 is no exception. It is built to meet high standards of performance and reliability, ensuring that it operates consistently across various temperatures and conditions. For engineers and designers looking for an ADC that offers both high speed and precision, the AD9219ABCPZRL7-40 is an excellent choice that stands out in the market.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess