EN
  • EN
  • DE

AD9218BSTZ-RL80

Part No AD9218BSTZ-RL80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD9218
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910001-AD9218BSTZ-RL80
Ultra Librarian 3D Model Ultra Librarian AD9218BSTZ-RL80 CAD Model

Description

The AD9218BSTZ-RL80 is a high-performance, dual-channel, 10-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC operates at a conversion rate of up to 80 MSPS (Mega Samples Per Second), offering an excellent balance between high speed and dynamic performance, making it an ideal choice for a wide range of applications, including wireless and wired communications, radar systems, instrumentation, and imaging systems.

Key Features:

  • Resolution: 10-bit dual ADC, providing high-resolution digital outputs.
  • Sampling Rate: Capable of sampling analog input signals at up to 80 MSPS, ensuring accurate representation of high-frequency signals.
  • Differential Inputs: Supports differential inputs which reduce common-mode noise and enhance signal integrity.
  • Low Power Consumption: Optimized for power-sensitive applications, offering reduced power dissipation without compromising performance.
  • Output Format: Features LVDS (Low-Voltage Differential Signaling) outputs, which minimize electromagnetic interference and support high data rates.
  • Input Range: Flexible input range that accommodates various signal amplitudes.
  • Package: Available in a 64-lead LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Reference: Integrated voltage reference simplifies design and reduces external component count.

Applications:

  • Communications (Wired and Wireless)
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-Speed Data Acquisition

With its robust feature set and high-speed capabilities, the AD9218BSTZ-RL80 by Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems. Its dual-channel design allows for simultaneous sampling of two analog signals, which is critical for phase-sensitive applications such as I/Q demodulation in communication systems. The AD9218BSTZ-RL80 is a testament to Analog Devices Inc.'s commitment to providing high-performance data conversion solutions that enhance the accuracy and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9716 $59.8864
9+ $12.2844 $110.5596
13+ $11.9006 $154.7078
18+ $11.5167 $207.3006
23+ $11.1328 $256.0544
31+ $9.9811 $309.4141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess