The AD9218BSTZ-40 is a state-of-the-art, dual-channel, 10-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in high-performance semiconductors. This high-speed ADC is capable of converting analog signals to digital form at sample rates up to 40 MSPS (mega-samples per second), making it an excellent choice for applications requiring high dynamic performance and accuracy.
Key Features
- Resolution: 10-bit dual ADC
- Max Sample Rate: 40 MSPS per channel
- Input Voltage Range: 1.8 V p-p to 2 V p-p
- Power Consumption: Low power operation
- Package: 64-lead LQFP (Low-profile Quad Flat Package)
- Interface: Flexible output interface with DDR LVDS or CMOS support
The AD9218BSTZ-40 offers excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) performance, which is critical for high-end imaging, radar, and communication systems. It features an on-chip voltage reference and a sample-and-hold circuit, which simplifies the design-in process and reduces the need for external components.
Designed with versatility in mind, this ADC supports both differential and single-ended inputs, giving designers the flexibility to choose the configuration that best fits their system requirements. The device also includes user-selectable input ranges and an onboard programmable voltage reference to accommodate a variety of signal levels.
Furthermore, the AD9218BSTZ-40 integrates a digital error correction circuit that minimizes the digital output errors, thereby enhancing performance. Its low power consumption and small form factor make it ideal for portable and space-constrained applications without compromising on performance.
Whether you're working on high-speed data acquisition, medical imaging, or communications equipment, the AD9218BSTZ-40 delivers the reliability, precision, and speed you need to develop cutting-edge technology.
Applications
- Medical Imaging Systems
- Wireless and Wired Broadband Communications
- Radar and Satellite Subsystems
- Data Acquisition Systems
- Instrumentation and Control Systems