EN
  • EN
  • DE

AD9212BCPZ-40

Part No AD9212BCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC OCT 10BIT 40MSPS 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 40M
Data Interface SPI
Number of A/D Converters 8
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9212
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556273-AD9212BCPZ-40
Ultra Librarian 3D Model Ultra Librarian AD9212BCPZ-40 CAD Model

Description

AD9212BCPZ-40: A High-Speed ADC from Analog Devices Inc.

The AD9212BCPZ-40 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This product is designed to meet the demanding requirements of applications that require high-speed data acquisition, such as medical imaging, data communications, and instrumentation.

With a 10-bit resolution and a sampling rate of up to 40 MSPS (Mega Samples Per Second), the AD9212BCPZ-40 provides precise and rapid conversion of analog signals to digital, allowing for the capture of fast transient events and high-frequency signals with great fidelity. The device operates within a 1.8 V to 3.3 V supply range, making it versatile for various system designs.

The AD9212BCPZ-40 comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on a circuit board and is suitable for space-constrained applications. The device features an on-chip voltage reference and sample-and-hold circuit, which simplifies the design and reduces external component requirements.

Key features of the AD9212BCPZ-40 include:

  • High-Speed Performance: 40 MSPS sampling rate ensures that the ADC can handle high-speed analog signals with ease.
  • High Resolution: The 10-bit resolution provides fine detail in the digital representation of the analog input.
  • Low Power Consumption: Optimized for power efficiency, the device consumes minimal power, which is critical for portable and battery-powered applications.
  • Flexible Power Supply: The ADC operates on a wide range of power supplies, from 1.8 V to 3.3 V, offering flexibility in system design.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range.

The AD9212BCPZ-40 also features various digital output modes, including two's complement and offset binary, which allows for easy interfacing with digital signal processors (DSPs) and Field-Programmable Gate Arrays (FPGAs). Additionally, the device supports a DDR LVDS (Double Data Rate Low-Voltage Differential Signaling) output mode to reduce the number of data I/O lines required, which is essential for high-speed data transfer.

For engineers and system designers looking for a high-speed, high-resolution ADC, the AD9212BCPZ-40 from Analog Devices Inc. offers an exceptional balance of performance, power efficiency, and compact packaging, making it an ideal choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess