EN
  • EN
  • DE

AD9208BBPZ-3000

Part No AD9208BBPZ-3000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 196BGA-ED / 14-Bit, 3 GSPS, JESD204B, Dual Analog-to-Digital Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 14
Sampling Rate (Per Second) 3G
Number of Inputs 2
Input Type Differential
Data Interface JESD204B
Configuration ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 0.95V ~ 1V, 1.85V ~ 1.95V, 2.44V ~ 2.56V
Voltage - Supply, Digital 0.95V ~ 1V, 1.85V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 196-LFBGA Exposed Pad
Supplier Device Package 196-BGA-ED (12x12)
Mounting Style SMD
Part Number Series AD9208
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814091-AD9208BBPZ-3000
Ultra Librarian 3D Model Ultra Librarian AD9208BBPZ-3000 CAD Model

Description

The AD9208BBPZ-3000 is a state-of-the-art, high-performance, 14-bit, 3000 MSPS analog-to-digital converter (ADC) designed by Analog Devices Inc. This ADC is part of the high-speed data converter series that delivers exceptional performance and flexibility, making it an ideal choice for a wide range of applications, including communications, instrumentation, and defense systems.

Key Features:

  • High Sampling Rate: With a maximum sampling rate of 3000 MSPS, the AD9208BBPZ-3000 captures high-frequency signals with precision, allowing for detailed signal analysis and processing.
  • Resolution: The 14-bit resolution ensures fine quantization levels, translating to high fidelity signal representation with lower quantization noise.
  • Input Bandwidth: The ADC features an input bandwidth that supports IF sampling of signals up to the second Nyquist zone, providing flexibility in signal acquisition strategies.
  • Digital Signal Processing: It includes integrated digital signal processing features such as a digital down-converter with decimation options, enabling efficient data processing and bandwidth management.
  • Power Efficiency: Designed with power efficiency in mind, the AD9208BBPZ-3000 maintains performance while minimizing power consumption, which is critical for heat-sensitive applications.
  • JESD204B Interface: The ADC utilizes the JESD204B high-speed serial interface, which simplifies PCB design, reduces the number of data I/O lines, and supports high-throughput data transmission.

Applications:

  • Wireless Communications (5G, LTE, MIMO)
  • Electronic Warfare and Radar Systems
  • Instrumentation and Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • High-Speed Digital Signal Processing (DSP)

The AD9208BBPZ-3000 by Analog Devices Inc. represents a blend of high-speed, precision, and power efficiency, making it an excellent choice for designers seeking to push the boundaries of performance in their digital data acquisition and processing systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,444.4444 $1,444.4444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess