EN
  • EN
  • DE

AD9154BCPZ

Part No AD9154BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 88LFCSP / Quad, 16-Bit, 2.4 GSPS, TxDAC+ Digital-to-Analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Number of D/A Converters 4
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type Internal
Voltage - Supply, Analog 3.13V ~ 3.47V
Voltage - Supply, Digital 1.14V ~ 1.26V
INL/DNL (LSB) ±8.2, ±4.3
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Mounting Style SMD
Part Number Series AD9154
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811362-AD9154BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9154BCPZ CAD Model

Description

AD9154BCPZ - High-Performance, Quad-Channel DAC by Analog Devices Inc.

The AD9154BCPZ is a state-of-the-art, quad-channel, 16-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered to meet the demanding requirements of communications, instrumentation, and defense systems where high data throughput and signal quality are paramount.

Key Features:

  • High Resolution: The AD9154BCPZ boasts a 16-bit resolution, ensuring high-fidelity signal conversion for precise applications.
  • Quad-Channel Output: With four DAC channels, this component can handle multiple signal outputs simultaneously, making it ideal for complex systems.
  • High Data Rates: The DAC supports data rates up to 2.4 GSPS (giga-samples per second), facilitating high-speed performance for a wide range of applications.
  • Integrated Features: It comes with an on-chip PLL (phase-locked loop), which simplifies the generation of the high-frequency DAC sampling clock, and a JESD204B interface for high-speed data transfer.
  • Versatility: The device is suitable for direct RF synthesis in communication systems, enabling efficient signal generation in the RF spectrum.

Applications:

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Instrumentation and Test Equipment
  • Electronic Warfare and Radar Systems
  • Digital Signal Processing

The AD9154BCPZ is housed in a compact 88-lead LFCSP (lead frame chip scale package) that minimizes board space and is compatible with automated assembly processes. This DAC is characterized for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Analog Devices Inc. has equipped the AD9154BCPZ with advanced features such as fine delay adjustment, digital up-conversion, and complex digital modulation capabilities, making it an excellent choice for designers seeking a high-performance DAC solution for sophisticated multi-channel applications.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1412 $109.1412
2+ $105.6205 $211.2410
3+ $102.0998 $306.2994
4+ $91.5377 $366.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess