EN
  • EN
  • DE

AD9119BBCZRL

Part No AD9119BBCZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 11-/14-Bit, 5.6 GSPS, RF Digital-to-Analog Converter | IC DAC 11BIT A-OUT 160CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 11
Number of D/A Converters 1
Settling Time 13ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
INL/DNL (LSB) 0.2, 0.15
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 160-LFBGA, CSPBGA
Supplier Device Package 160-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD9119
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 713362-AD9119BBCZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9119BBCZRL CAD Model

Description

The AD9119BBCZRL is a high-performance, mixed-signal digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to deliver exceptional dynamic performance, making it an ideal choice for demanding applications that require high-speed data conversion with precise signal fidelity.

Key Features

  • Resolution: The AD9119 features a 14-bit resolution, which provides a fine granularity for analog output, allowing for detailed and accurate signal representation.
  • High Sample Rate: With a maximum sample rate of 2.8 GSPS (Giga Samples Per Second), this DAC can handle high-speed applications with ease, such as advanced communications systems, signal generation, and automated test equipment.
  • Output Configuration: The device supports selectable 2×, 4×, and 8× interpolation filters, which enhances flexibility in output signal generation and allows for a reduction in data input rates.
  • Interface: It includes a serial peripheral interface (SPI) that facilitates easy communication with microcontrollers or digital signal processors, enabling users to configure the DAC settings and modes of operation.
  • Integration: The AD9119BBCZRL integrates a PLL (Phase-Locked Loop) circuit that simplifies the generation of the high-frequency DAC clock, reducing the need for complex external clocking solutions.
  • Energy Efficiency: This DAC is designed with power efficiency in mind, featuring a low power dissipation which is crucial for temperature-sensitive applications or battery-powered devices.
  • Packaging: Offered in a compact, surface-mount package, the AD9119BBCZRL is suitable for space-constrained applications.

Applications

The AD9119BBCZRL is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Wireless communications infrastructure
  • Instrumentation and measurement systems
  • Professional audio and video equipment
  • Aerospace and defense electronics
  • Medical imaging devices

With its robust feature set and high-speed performance, the AD9119BBCZRL from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality DAC in their systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess