EN
  • EN
  • DE

AD9060KE

Part No AD9060KE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-BIT FLASH ADC, PARALLEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9060
Package Bulk
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 75M
Number of Inputs 10
Input Type Differential, Single Ended
Configuration ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog -4.95V ~ -5.45V, 4.75V ~ 5.25V
Voltage - Supply, Digital -4.95V ~ -5.45V, 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 68-CLCC
Supplier Device Package 68-CLCC (24.13x24.13)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556246-AD9060KE
Ultra Librarian 3D Model Ultra Librarian AD9060KE CAD Model

Description

The AD9060KE is a cutting-edge solution by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to the demanding needs of high-speed data acquisition, signal processing, and communication systems. With its impressive specifications and features, the AD9060KE stands out as an exceptional component for a wide array of applications.

Key Features and Benefits

  • High-Speed Performance: The AD9060KE is engineered to deliver top-notch performance with high-speed capabilities, making it suitable for applications that require rapid data processing and analysis.
  • Precision and Accuracy: This product offers precision data conversion, ensuring accurate signal representation for critical applications.
  • Low Power Consumption: Despite its high-speed operation, the AD9060KE is designed to be power-efficient, which is crucial for portable and battery-powered devices.
  • Robust Design: Analog Devices Inc. is known for its robust and reliable components, and the AD9060KE is no exception. It is built to withstand harsh conditions and provide consistent performance.

Applications

The versatility of the AD9060KE allows it to be utilized in various high-tech fields. Some of the typical applications include:

  • Telecommunications
  • Medical Imaging Systems
  • Instrumentation
  • Defense and Aerospace Electronics

Technical Specifications

Parameter Specification
Data Rate Up to XXXX MSPS
Resolution XX-bit
Interface Digital Output
Supply Voltage ±X.XV

For detailed specifications and data sheets, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team. The AD9060KE is not only a testament to Analog Devices Inc.'s commitment to excellence but also an essential component for enhancing the capabilities of modern electronic systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess