EN
  • EN
  • DE

AD9054ABST-200

Part No AD9054ABST-200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 200MSPS 44-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 200M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD9054A
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39992-AD9054ABST-200
Ultra Librarian 3D Model Ultra Librarian AD9054ABST-200 CAD Model

Description

The AD9054ABST-200 from Analog Devices Inc. is a state-of-the-art Analog-to-Digital Converter (ADC) that offers exceptional performance and accuracy. Designed for demanding applications that require high-speed data acquisition, this ADC is capable of converting analog signals to digital data at rates of up to 200 Mega Samples Per Second (MSPS).

Key Features

  • High-Speed Performance: With a sampling rate of 200 MSPS, the AD9054ABST-200 is ideal for high-frequency signal applications.
  • Resolution: The ADC features an 8-bit resolution, ensuring precise digital representation of the input signal.
  • Low Power Consumption: Engineered for efficiency, this ADC operates with a low power consumption, making it suitable for power-sensitive applications.
  • On-Chip Reference: An integrated voltage reference enhances the ease of use and helps in maintaining accuracy and stability.
  • Flexible Input Range: The device supports a flexible input range, accommodating a variety of signal levels for versatile use cases.

Applications

The AD9054ABST-200 is perfect for a wide array of applications, including but not limited to:

  • Communications (e.g., wireless infrastructure, cable modems)
  • Medical imaging systems
  • Professional video equipment
  • Test and measurement equipment
  • High-speed data acquisition systems

Product Quality and Support

As a product of Analog Devices Inc., a leader in high-performance semiconductors, the AD9054ABST-200 is built to meet the highest standards of quality and reliability. Customers can also benefit from the company's comprehensive technical support and design resources to streamline product development.

Ordering Information

The AD9054ABST-200 is available in a 52-lead LQFP (Low Profile Quad Flat Package) and can be ordered through Analog Devices' distribution network. For detailed specifications, application notes, and ordering information, please refer to the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess