EN
  • EN
  • DE

AD9020KZ

Part No AD9020KZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 60MSPS 68-CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9020
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog ±4.75V ~ ±5.25V
Voltage - Supply, Digital ±4.75V ~ 5.25V
Package / Case 68-CLCC
Supplier Device Package 68-CLCC (24.13x24.13)
Mounting Type Surface Mount
Base Product Number AD9020
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556215-AD9020KZ
Ultra Librarian 3D Model Ultra Librarian AD9020KZ CAD Model

Description

The AD9020KZ from Analog Devices Inc. is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) that boasts a sampling rate of up to 20 MSPS (Mega Samples Per Second). This precision ADC is designed to offer superior accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, data acquisition systems, and high-speed instrumentation.

Key Features

  • High-Speed Performance: The AD9020KZ offers a fast conversion rate, enabling real-time data processing for demanding applications.
  • Resolution: With a 12-bit resolution, this ADC provides detailed and accurate digital representations of analog signals.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9020KZ is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Easy Integration: The device comes in a user-friendly package that simplifies the integration process into existing systems.
  • Digital Error Correction: It features built-in digital error correction, which ensures high accuracy and reduces the need for external calibration.

Applications

The versatility of the AD9020KZ allows it to be used in various high-speed data processing tasks. Some of the typical applications include:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • Communication Systems
  • Digital Data Storage

Technical Specifications

Parameter Value Resolution 12 bits Max Sampling Rate 20 MSPS Input Voltage Range ±5 V Interface Type Parallel Power Consumption Low Package Type PGA

With its robust feature set and high-speed performance, the AD9020KZ from Analog Devices Inc. represents a leading-edge solution for precision digital conversion in advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess