EN
  • EN
  • DE

AD9020JZ

Part No AD9020JZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 60MSPS 68-CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9020
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 60M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog ±4.75V ~ ±5.25V
Voltage - Supply, Digital ±4.75V ~ 5.25V
Package / Case 68-CLCC
Supplier Device Package 68-CLCC (24.13x24.13)
Mounting Type Surface Mount
Base Product Number AD9020
Standard Package 2 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 39984-AD9020JZ
Ultra Librarian 3D Model Ultra Librarian AD9020JZ CAD Model

Description

The AD9020JZ is a state-of-the-art monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This high-speed ADC is designed to meet the rigorous demands of advanced digital signal processing (DSP) applications and offers unparalleled performance in data acquisition systems.

Featuring a 10-bit resolution, the AD9020JZ is capable of converting analog signals to digital form at sample rates up to 20 million samples per second (MSPS). This makes it an ideal choice for applications requiring high data throughput and precision, such as medical imaging, radar systems, and communication infrastructure.

Key Features:

  • High-Speed Performance: With a maximum sampling rate of 20 MSPS, the AD9020JZ ensures rapid data acquisition and processing, suitable for high-frequency signal applications.
  • 10-Bit Resolution: The ADC provides a fine quantization level, offering detailed signal representation for applications that require high accuracy and dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a reduced power requirement, making it suitable for portable and battery-powered applications.
  • Easy Interface: The AD9020JZ features a versatile digital interface that is compatible with a variety of microprocessors and DSPs, facilitating easy integration into existing systems.
  • Durable and Reliable: Built to the high standards of Analog Devices Inc., the AD9020JZ is robust and reliable, ensuring long-term performance in demanding environments.

Applications:

  • Medical Imaging Systems
  • Professional Video Equipment
  • Radar and Satellite Communication Systems
  • Test and Measurement Instruments
  • High-Speed Data Acquisition

In conclusion, the AD9020JZ by Analog Devices Inc. is a top-tier ADC that offers an optimal balance between speed, resolution, and power consumption. Its robust design and ease of integration make it an excellent choice for engineers and designers looking to push the boundaries of digital signal processing and data acquisition.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess