EN
  • EN
  • DE

AD8691AKSZ-REEL7

Part No AD8691AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 400μV
Operating Supply Current 950μA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 113868-AD8691AKSZ-REEL7
Family Name AD8691
Introduction Date January 26, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8691AKSZ-REEL7 CAD Model

Description

AD8691AKSZ-REEL7 - Precision Operational Amplifier by Analog Devices Inc.

The AD8691AKSZ-REEL7 is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This component is designed to offer a perfect blend of accuracy, low power consumption, and ease of use, making it an ideal choice for a wide range of applications, including sensor interfacing, filters, and precision amplification tasks in both industrial and consumer electronics.

Key Features

  • Low Offset Voltage: The AD8691AKSZ-REEL7 boasts a low input offset voltage, which ensures high accuracy in signal amplification and makes it suitable for precision applications.
  • Single Supply Operation: Capable of operating from a single power supply, this op-amp offers flexibility in design and simplifies power management within electronic circuits.
  • Low Power Consumption: With its low power requirements, the AD8691AKSZ-REEL7 is an excellent choice for battery-powered devices and energy-efficient systems.
  • Rail-to-Rail Output: Featuring a rail-to-rail output stage, this operational amplifier can drive the output close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Wide Bandwidth: It provides a wide bandwidth, which is essential for applications that require fast signal processing and high-speed operations.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, which is critical for maintaining signal integrity in various applications.

Applications

The versatility of the AD8691AKSZ-REEL7 makes it suitable for a variety of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Analog-to-digital converter drivers
  • Audio electronics
  • Active filters and buffers
  • Medical devices

Packaging and Availability

The AD8691AKSZ-REEL7 comes in a compact SC-70 package, which is highly advantageous for space-constrained applications. The "REEL7" suffix indicates that this product is provided in a tape and reel packaging, which is suitable for automated assembly processes, ensuring efficiency and reliability in mass production environments.

With its high precision and low power operation, the AD8691AKSZ-REEL7 from Analog Devices Inc. stands out as a robust and reliable component for your next electronics project or product design.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1630 $51.9120
57+ $1.7748 $101.1636
88+ $1.7193 $151.2984
121+ $1.6639 $201.3319
156+ $1.6084 $250.9104
209+ $1.4420 $301.3780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess