EN
  • EN
  • DE

AD8666ARMZ

Part No AD8666ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16 V, 4 MHz RR0 Amplifiers | IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3.5V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 600μV
Supply Current 1.15mA
Current - Output / Channel 140mA
Supply Voltage , Single/Dual (±) 5V ~ 16V, ±2.5V ~ 8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD8666
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138852-AD8666ARMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8666ARMZ CAD Model

Description

AD8666ARMZ Precision Operational Amplifier by Analog Devices Inc.

The AD8666ARMZ is a high-performance, precision operational amplifier from the esteemed manufacturer Analog Devices Inc., known for their exceptional quality and reliability in the field of analog and mixed-signal processing. This particular model is part of the AD8666 series, which is renowned for its low noise, low input bias current, and low power consumption, making it an ideal choice for battery-powered devices and high-impedance sensor applications.

Key Features:

  • Precision Performance: With a low offset voltage and a very low input bias current, the AD8666ARMZ ensures high accuracy in measurement and control systems.
  • Low Noise: The device boasts an exceptionally low voltage noise density, which is crucial for applications requiring a high signal-to-noise ratio.
  • Wide Supply Range: The operational amplifier can be powered from a single 2.7V to 5.5V supply or from dual supplies of ±1.35V to ±2.75V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The output of the AD8666ARMZ swings close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Extended Temperature Range: This device operates over the extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Dual Amplifier Configuration: The AD8666ARMZ features two operational amplifiers in one package, saving space and reducing component count in dense circuit layouts.

Applications:

  • Portable and battery-powered instruments
  • Precision filters
  • Sensor signal conditioning
  • Medical instrumentation
  • Data acquisition systems

The AD8666ARMZ is available in a compact 8-lead MSOP (Mini Small Outline Package) that is designed for space-constrained applications. Its combination of precision, low power, and small footprint makes it an excellent choice for designers looking to optimize performance while maintaining efficiency and size constraints.

Whether you're developing medical devices, portable instruments, or any other precision-sensitive application, the AD8666ARMZ from Analog Devices Inc. offers a reliable and high-quality solution to meet your operational amplifier needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6633 $51.2862
34+ $3.0058 $102.1972
52+ $2.9118 $151.4136
71+ $2.8179 $200.0709
92+ $2.7240 $250.6080
123+ $2.4422 $300.3906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess