EN
  • EN
  • DE

AD8639ACPZ-REEL7

Part No AD8639ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUTO-ZERO 1.5MHZ 8LFCSP / Op Amp Dual Wideband Amplifier R-R O/P ±8V/16V 8-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Reel
Amplifier Type Auto-Zero
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/µs
Gain Bandwidth Product 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 3µV
Current - Supply 1.25mA
Current - Output / Channel 37mA
Voltage - Supply Single/Dual (±) 5 V ~ 16 V ±2.5 V ~ 8 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 8-WFDFN Exposed Pad CSP
Manufacturer Device Package 8-LFCSP-WD (3x3)
Catalog Auto-Zero
Related Products AD5024BRUZ - IC DAC QUAD 12BIT 1LSB 16-TSSOP AD5024BRUZ-REEL7TR - IC DAC 12BIT QUAD SPI 16-TSSOP
Win Source Part Number 077287-AD8639ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8631
Introduction Date May 27, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AD8639ACPZ-REEL7 CAD Model

Description

Product Overview: AD8639ACPZ-REEL7

The AD8639ACPZ-REEL7 is a high-quality, precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is part of the AD8639 series, which is known for its low noise and low input bias current, making it ideal for a wide range of applications including medical devices, instrumentation, and control systems.

Key Features

  • Dual-Channel: The AD8639ACPZ-REEL7 is a dual op-amp, which means it contains two independent amplifiers in a single package, providing more functionality while saving space on the circuit board.
  • Low Offset Voltage: It offers a low input offset voltage that ensures high accuracy in amplification, essential for precision applications.
  • Low Noise: With its low noise performance, the AD8639ACPZ-REEL7 is suitable for sensitive applications where signal integrity is paramount.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which allows the output to go very close to the supply rails, maximizing the dynamic range in battery-powered applications.
  • Wide Supply Voltage Range: It operates across a wide supply voltage range, accommodating various power supply requirements and ensuring versatility in different system designs.
  • Extended Temperature Range: The operational amplifier is designed to work over an extended temperature range, making it reliable in extreme conditions.
  • Advanced Packaging: The AD8639ACPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

  • Medical instrumentation
  • Sensor signal conditioning
  • Precision filters
  • Data acquisition systems
  • Control systems
  • Audio equipment

The AD8639ACPZ-REEL7 is supplied in tape and reel form, indicated by the suffix 'REEL7', which facilitates automated assembly processes for mass production. With its precision specifications and robust design, the AD8639ACPZ-REEL7 is an excellent choice for engineers and designers looking for a reliable and high-performing operational amplifier for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6717 $58.7472
39+ $3.0134 $117.5226
60+ $2.9187 $175.1220
82+ $2.8251 $231.6582
106+ $2.7304 $289.4224
142+ $2.4486 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess