EN
  • EN
  • DE

AD8609AR-REEL7

Part No AD8609AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Precision Micropower, Low Noise CMOS Rail-to-Rail Input/Output Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138765-AD8609AR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8609AR-REEL7 CAD Model

Description

Product Overview: AD8609AR-REEL7 by Analog Devices Inc.

The AD8609AR-REEL7 is a cutting-edge operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the AD8609 series, which is known for its precision and low power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features and Benefits

  • Low Offset Voltage: The AD8609AR-REEL7 boasts an impressive low input offset voltage, which enhances accuracy and reduces error in signal amplification and processing tasks.
  • Rail-to-Rail Input/Output: With rail-to-rail input and output capabilities, this op-amp can handle a wide dynamic range, making it versatile for various applications that require full use of the power supply range.
  • Low Power Consumption: Energy efficiency is a significant advantage of this device, as it operates with low power consumption, thereby extending battery life in portable devices and reducing power costs in wired systems.
  • Single Supply Operation: The AD8609AR-REEL7 can operate from a single supply, simplifying power supply design and making it easier to integrate into single-supply systems.
  • Wide Bandwidth: This op-amp features a wide bandwidth, which is beneficial for applications that require the processing of high-frequency signals without significant loss of fidelity.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a crucial feature for maintaining signal integrity in various electronic circuits.

Applications

The AD8609AR-REEL7 is versatile and can be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Sensor amplifiers
  • Audio electronics
  • Analog-to-digital converter (ADC) buffering
  • Active filters
  • Medical instrumentation

Supplied in a reel packaging format, the AD8609AR-REEL7 is ideal for automated manufacturing processes, ensuring efficient handling and placement during the assembly of electronic devices. Its robust design and reliability make it a go-to choice for engineers and designers seeking high-performance amplification solutions.

For detailed specifications, application notes, and further information, customers are encouraged to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5645 $50.2095
24+ $4.2756 $102.6144
37+ $4.1312 $152.8544
53+ $3.8423 $203.6419
68+ $3.6978 $251.4504
85+ $3.5534 $302.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess